EN
  • EN
  • DE

SNJ54165J

Part No SNJ54165J
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1155570-SNJ54165J
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54165J CAD Model

Description

The Texas Instruments SNJ54165J is a high-performance, octal parallel-load 8-bit shift register that offers reliable digital data storage and transfer. Designed for a wide range of applications, this integrated circuit is ideal for systems that require the acquisition and serial-to-parallel conversion of data.

Fabricated with Texas Instruments' cutting-edge technology, the SNJ54165J provides a robust solution for designers looking for a shift register with parallel inputs, serial outputs, and the ability to operate over a broad range of voltages. This device is part of the 5400 series, which is renowned for its military-grade performance and ability to withstand harsh environmental conditions.

Key Features:

  • Parallel-Load Capability: The SNJ54165J allows for parallel data loading, making it efficient for collecting and processing multiple bits of data simultaneously.
  • Serial Output: It provides serial output for the eight bits of data, enabling seamless data transfer and communication with other components in a digital system.
  • Direct Overriding Clear: A direct clear input is available, which can be used to reset the internal registers, ensuring data integrity and quick error recovery.
  • Shift Frequency: The device is capable of fast shift frequencies, which is essential for high-speed data processing and real-time applications.
  • Durable Construction: With a ceramic dual inline package (C-DIP), the SNJ54165J is built for durability and reliable performance in a variety of operating conditions.
  • Military Specifications: This component meets military specifications, ensuring its reliability in mission-critical applications.

The SNJ54165J is a versatile component that can be used in digital systems requiring data manipulation, such as computers, communication systems, and control systems. Its ability to handle parallel data input and serial data output makes it an excellent choice for interfacing with microprocessors and for use in data acquisition systems.

In summary, the Texas Instruments SNJ54165J is a high-quality, reliable shift register that provides efficient data handling capabilities, making it a top choice for engineers and designers in the electronics industry.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess