EN
  • EN
  • DE

SNJ5454J

Part No SNJ5454J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 5454 4-WIDE AND-OR-INVERT GATES / IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SNJ5454
Standard Package 21 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673791-SNJ5454J
Ultra Librarian 3D Model Ultra Librarian SNJ5454J CAD Model

Description

The Texas Instruments SNJ5454J is a quintessential component in the realm of integrated circuits, renowned for its reliability and versatility. This high-quality logic device is designed to meet the rigorous standards of both commercial and industrial applications, providing a robust solution for a wide array of electronic systems.

Key Features

  • Durable Design: The SNJ5454J is housed in a sturdy package that ensures its functionality in diverse environmental conditions, making it suitable for demanding applications.
  • High-Speed Performance: Engineered for swift operation, this IC facilitates rapid data processing and signal transmission, contributing to the efficiency of the overall electronic system.
  • Low Power Consumption: Despite its high-speed capabilities, the SNJ5454J is optimized for energy efficiency, thereby reducing the power requirements of the devices it powers.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature spectrum, which is critical for reliability in industrial environments.
  • Compatibility: Designed to be compatible with a multitude of other electronic components and systems, the SNJ5454J can be easily integrated into existing designs.

Applications

The versatility of the SNJ5454J makes it an ideal choice for a wide variety of applications. It is commonly used in:

  • Communication Equipment
  • Data Processing Systems
  • Control Systems
  • Instrumentation
  • Consumer Electronics

Quality Assurance

Texas Instruments is committed to delivering high-standard products. The SNJ5454J undergoes rigorous testing procedures to ensure it meets the quality and durability expected from a leading manufacturer in the semiconductor industry. Clients can trust in the reliability and performance of this component for their critical electronic designs.

With the SNJ5454J, Texas Instruments continues to uphold its reputation for producing components that lead the industry in performance, quality, and reliability. Whether for new designs or for upgrading existing systems, the SNJ5454J is a solid choice for engineers and designers looking for a dependable logic device.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3420 $55.0260
7+ $15.0498 $105.3486
11+ $14.5795 $160.3745
15+ $14.1092 $211.6380
19+ $13.6389 $259.1391
25+ $12.2280 $305.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess