EN
  • EN
  • DE

SNJ54AHC157J

Part No SNJ54AHC157J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54AHC157 QUADRUPLE 2-LINE TO 1-L
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 28 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934669-SNJ54AHC157J
Ultra Librarian 3D Model Ultra Librarian SNJ54AHC157J CAD Model

Description

The SNJ54AHC157J is a high-performance, quadruple 2-line to 1-line data selector/multiplexer from Texas Instruments, designed to operate in extreme temperature ranges. This integrated circuit is part of the advanced high-speed CMOS (AHC) family, known for its robustness and low power consumption, making it suitable for a wide range of applications in military, aerospace, and industrial sectors.

Key Features

  • Logic Family: Advanced High-Speed CMOS (AHC)
  • Operating Voltage Range: 2V to 5.5V, accommodating various system level requirements.
  • Logic Type: 2-Line to 1-Line Data Selector/Multiplexer
  • Package: Ceramic Dual In-line Package (CerDIP) for enhanced durability and reliability.
  • Temperature Range: Military-grade with an operating range of -55°C to 125°C, ensuring performance in harsh environments.
  • Pin Count: 16 pins, providing a balance between functionality and compactness.
  • Output Current: High drive capability with ±8 mA at 5V.

Performance and Quality

The SNJ54AHC157J offers exceptional performance with its fast switching speeds and high noise immunity characteristic of the AHC logic family. Its low power dissipation is a critical feature for energy-sensitive applications. The device is rigorously tested and qualified for military-level specifications, ensuring reliable operation under extreme conditions.

Applications

This multiplexer is versatile and can be used in various applications that require high-speed data selection or routing, including:

  • Data processing and control systems
  • Communication systems
  • Instrumentation and test equipment
  • Avionics and space systems

Ordering Information

The SNJ54AHC157J is available for order from Texas Instruments and authorized distributors. For detailed product specifications, technical documentation, and support, please visit the Texas Instruments website.

You May Also Be Interested in

ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6646 $54.6584
9+ $11.2120 $100.9080
14+ $10.8616 $152.0624
20+ $10.5112 $210.2240
25+ $10.1608 $254.0200
33+ $9.1097 $300.6201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess