EN
  • EN
  • DE

SNJ54S02J

Part No SNJ54S02J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54S02 QUADRUPLE 2-INPUT POSITIVE / IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54S02
Standard Package 25 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674053-SNJ54S02J
Ultra Librarian 3D Model Ultra Librarian SNJ54S02J CAD Model

Description

SNJ54S02J Quad 2-Input NAND Gate by Texas Instruments

The SNJ54S02J is a high-performance, military-grade integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular component is part of the 54S series, which is known for its reliability and durability, even under the most demanding conditions. The SNJ54S02J is a quad 2-input NAND gate, which means it contains four independent NAND gates within a single package, each having two inputs.

Constructed with state-of-the-art technology, the SNJ54S02J operates over a wide range of voltages and offers a direct interface with TTL (Transistor-Transistor Logic) levels. This makes it an ideal choice for implementing logic functions in digital circuits where high-speed and low power consumption are required.

Key Features:

  • Logic Type: Quad 2-Input NAND Gate
  • Package: The SNJ54S02J comes in a J package, which is a ceramic flat package, ensuring robustness and resistance to harsh environmental conditions.
  • Operating Temperature Range: This device operates over the military temperature range, which typically spans from -55°C to +125°C, making it suitable for military and aerospace applications.
  • Supply Voltage Range: It is designed to work with a supply voltage range that is compatible with other standard logic families.
  • Logic Level Compatibility: TTL input and output levels ensure easy interfacing with other TTL logic components.

The SNJ54S02J's design is focused on providing a high degree of functionality while maintaining power efficiency and speed. Each gate performs the NAND function, which outputs a low level only when both inputs to the gate are high. This makes it an essential building block for various digital circuits, including adders, multiplexers, and other logic-based systems.

As with all Texas Instruments components, the SNJ54S02J is manufactured to the highest quality standards. Its ceramic package guarantees protection against environmental stress, making it an excellent choice for use in systems where reliability is paramount. Whether used in communication equipment, avionics, or other high-reliability applications, the SNJ54S02J delivers consistent performance that engineers and designers can trust.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess