EN
  • EN
  • DE

TAS3004PFBG4

Part No TAS3004PFBG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description DIgital Audio Processor With Codec
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Function Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 2
Interface I2C
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Specifications 24 b
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1264038-TAS3004PFBG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS3004
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TAS3004PFBG4 CAD Model

Description

Product Overview: TAS3004PFBG4

The TAS3004PFBG4 is a high-fidelity audio processor from Texas Instruments, designed to enhance the sound quality of digital audio systems. This integrated circuit is part of TI's extensive range of audio products, and it offers a robust solution for advanced audio signal processing. The TAS3004PFBG4 is widely used in consumer electronics, including home theater systems, digital TV sound, and other audio equipment that requires superior sound quality.

Key Features

  • Advanced Audio Processing: The TAS3004PFBG4 includes programmable digital audio processing with functions such as volume control, dynamic range compression, and user-programmable equalization.
  • High-Quality Sound: With a 24-bit data path and a sampling rate of up to 96 kHz, this audio processor ensures high-resolution audio playback that satisfies audiophile standards.
  • Multiple Audio Inputs and Outputs: The device supports a variety of I/O configurations, making it versatile for different audio setups.
  • Customizable Sound Profiles: Users can create and store multiple sound profiles, allowing for easy adaptation to different genres of music or audio content.
  • Low Power Consumption: Designed with power efficiency in mind, the TAS3004PFBG4 is ideal for applications where energy conservation is a priority.

Applications

The TAS3004PFBG4 is suitable for a range of applications where advanced audio processing is required. Its versatility allows it to be used in:

  • Home Theater Systems
  • Multi-media Speakers
  • Mini and Micro Component Systems
  • TV Sound Systems
  • Other Audio Electronics

Technical Specifications

At the heart of the TAS3004PFBG4 is a powerful DSP core that enables precise audio signal manipulation. The device comes in a 48-terminal LQFP (Low-profile Quad Flat Package) that is suitable for surface-mount technology, ensuring a compact footprint on the printed circuit board.

Conclusion

The TAS3004PFBG4 from Texas Instruments represents a blend of high-quality audio processing capability with user-friendly features. Its robust design and flexible application potential make it a go-to choice for audio engineers and product developers looking to elevate the audio experience in their products. With Texas Instruments' reputation for reliability and performance, the TAS3004PFBG4 stands out as a superior solution for digital audio processing needs.

You May Also Be Interested in

Texas Instruments
Lowest to $3.4344
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3581 $52.2972
28+ $3.5758 $100.1224
44+ $3.4641 $152.4204
60+ $3.3524 $201.1440
78+ $3.2406 $252.7668
104+ $2.9054 $302.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess