EN
  • EN
  • DE

TAS5706PAP

Part No TAS5706PAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20-W Stereo Digital Audio Power Amplifier with EQ and DRC | IC AMP AUDIO PWR 20.6W D 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels at Load 20.6W x 2 at 8Ohm
Supply Voltage (V) 10V ~ 26V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Supplier Device Package 64-HTQFP
Manufacturer Package 64-TQFP Exposed Pad
Family Part Number TAS5706
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1264140-TAS5706PAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5706PAP CAD Model

Description

The Texas Instruments TAS5706PAP is a high-performance digital audio power amplifier designed for consumer audio applications. This advanced component is part of Texas Instruments' extensive audio processing portfolio, delivering exceptional sound quality and efficiency. The TAS5706PAP is a perfect solution for a wide range of audio systems, including home theaters, soundbars, docking stations, and digital televisions.

Main Features

  • Output Power: The TAS5706PAP offers a continuous RMS output power of 20 Watts per channel into an 8-ohm load with less than 1% THD+N, ensuring powerful and clear audio playback.
  • Efficiency: With its PurePath™ HD technology, the amplifier provides high-definition audio while maximizing power efficiency, making it ideal for energy-sensitive applications.
  • Audio Processing: Integrated audio processing features include volume control, dynamic range compression, and an equalizer, allowing for a customizable listening experience.
  • Multiple Audio Inputs: It supports I2S and TDM digital audio inputs, providing flexibility in system design and compatibility with various audio sources.
  • Advanced Modulation Scheme: The TAS5706PAP uses a closed-loop architecture with PWM (Pulse Width Modulation) to ensure low distortion and high-quality audio output.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the amplifier from damage due to overheating or speaker shorts, enhancing product reliability and longevity.

Applications

The TAS5706PAP is versatile and can be used in various audio applications, delivering high-quality sound in multiple configurations. Its robust design and digital integration make it an excellent choice for:

  • Home Theater Systems
  • Soundbars and Docking Stations
  • Wireless Speakers
  • TV Audio Systems

Package and Quality

The TAS5706PAP comes in a 64-pin HTQFP (Heat Sink Thin Quad Flat Pack) package, ensuring a compact footprint while allowing for efficient heat dissipation. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet high standards of performance and reliability, ensuring satisfaction for both manufacturers and end-users.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7762 $54.2096
18+ $5.5599 $100.0782
28+ $5.3862 $150.8136
39+ $5.2124 $203.2836
50+ $5.0387 $251.9350
67+ $4.5175 $302.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,823 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess