EN
  • EN
  • DE

TMDXDSK6455

Part No TMDXDSK6455
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DSP STARTER KIT TMS320C6455 / TMS320C6455 DSP Starter Kit - C64x DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor C64x
Platform DSP Starter Kit
Utilized IC / Part TMS320C6455
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1341922-TMDXDSK6455
Ultra Librarian 3D Model Ultra Librarian TMDXDSK6455 CAD Model

Description

The TMDXDSK6455 is a highly capable and versatile development kit designed by Texas Instruments (TI) to facilitate the development of applications using the TMS320C6455 digital signal processor (DSP). This development kit is an essential tool for engineers and developers who aim to create sophisticated signal processing applications that require high-performance and real-time data processing capabilities.

Key Features

  • High-Performance DSP: At the heart of the TMDXDSK6455 is the TMS320C6455 DSP, which operates at a core frequency of up to 1.2 GHz, delivering up to 9600 MIPS (Million Instructions Per Second).
  • Integrated Development Environment: The kit is supported by TI's Code Composer Studio™ Integrated Development Environment (IDE), which provides a comprehensive development environment with advanced debugging and analysis tools.
  • On-Board Peripherals: The development kit includes a range of on-board peripherals such as Ethernet, USB, and serial ports, enabling easy connectivity and data transfer for a variety of applications.
  • Expandable Memory: It features expandable memory options, including DDR2 RAM and Flash memory, to support complex applications and data-intensive operations.
  • Rich Software Support: TI provides a robust software ecosystem including DSP/BIOS, optimized libraries, and example code to jumpstart development and reduce time to market.

Applications

The TMDXDSK6455 is ideal for a wide range of applications, such as:

  • Telecommunications
  • Medical imaging
  • Industrial control systems
  • High-end audio processing
  • Video and image processing

With its powerful DSP core, comprehensive development tools, and extensive software support, the TMDXDSK6455 development kit from Texas Instruments is an exceptional choice for professionals seeking to develop cutting-edge digital signal processing applications with efficiency and ease.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess