EN
  • EN
  • DE

TAS5707APHPR

Part No TAS5707APHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 20W 48HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20.6W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 24 V
Features Depop, Digital Inputs, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 031878-TAS5707APHPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5707APHPR CAD Model

Description

The TAS5707APHPR is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver exceptional sound quality for a wide range of audio applications. This advanced audio component is part of TI's PurePath™ HD technology line, which is renowned for its ability to produce high-definition audio while minimizing power loss and preserving energy efficiency.

Key Features:

  • Output Power: The TAS5707APHPR can drive 2 x 20W into 8Ω speakers at THD+N of 10%, ensuring robust audio output for a powerful listening experience.
  • Audio Processing: Equipped with an integrated audio processor, this device supports advanced digital signal processing (DSP) features, such as equalization, dynamic range control, and volume control, allowing for fine-tuning of the audio output to match specific speaker characteristics and room acoustics.
  • Efficiency: With its highly efficient Class-D operation, the TAS5707APHPR maintains low heat generation and reduced power consumption, making it an ideal choice for energy-sensitive applications.
  • Multiple Interfaces: The device supports I²S and TDM digital audio inputs, offering flexibility in system design and compatibility with various audio sources.
  • Protection Features: The TAS5707APHPR comes with a suite of protection features, including overcurrent, undervoltage, overload, and thermal protection, ensuring reliable operation and longevity of the audio system.

Applications:

The TAS5707APHPR is versatile and can be used in multiple audio applications, such as:

  • Home theater systems
  • Television soundbars
  • Aftermarket automotive audio systems
  • Active speakers and subwoofers
  • Mini and micro component audio systems

Technical Specifications:

The device is housed in a 48-pin HTQFP package and operates over a temperature range of -40°C to 85°C. It requires a single power supply ranging from 4.5V to 26V, making it suitable for various power environments.

Conclusion:

With its combination of power, precision, and efficiency, the TAS5707APHPR from Texas Instruments represents a superior solution for manufacturers and designers looking to enhance the audio quality and performance of their products. Its rich feature set and robust protection mechanisms make it a reliable and flexible choice for a multitude of audio applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7455 $52.1645
45+ $2.2528 $101.3760
69+ $2.1824 $150.5856
95+ $2.1120 $200.6400
123+ $2.0416 $251.1168
164+ $1.8304 $300.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,910 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess