Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tray
Product Status Active
Type Class D
Output Type 2-Channel (Stereo, 2.1) or 4-Channel (Quad)
Max Output Power x Channels @ Load 21W x 2 @ 8Ohm
Voltage - Supply 8V ~ 26V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TA)
Supplier Device Package 48-HTQFP (7x7)
Package / Case 48-PowerTQFP
Base Product Number TAS5711
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 681460-TAS5711PHP
Ultra Librarian 3D Model Ultra Librarian TAS5711PHP CAD Model

Description

Introducing the TAS5711PHP by Texas Instruments

The TAS5711PHP is a high-performance audio solution from the renowned semiconductor manufacturer Texas Instruments. This integrated circuit is designed to provide exceptional sound quality and efficiency, making it ideal for a wide range of audio applications. The TAS5711PHP is part of Texas Instruments' extensive audio amplifier portfolio and stands out for its advanced features and robust performance.

Key Features

  • Class-D Amplifier: The TAS5711PHP operates as a highly efficient Class-D amplifier, ensuring low power dissipation and reduced heat generation, which makes it suitable for compact and portable audio systems.
  • Output Power: It delivers an impressive output power of 20W into an 8-ohm load with less than 1% THD+N, providing clear and powerful sound for its size.
  • Audio Processing: This device includes integrated audio processing options such as bass management, equalization, and dynamic range control, enabling customization of audio output to fit specific application needs.
  • I2C Control: The TAS5711PHP can be controlled via an I2C interface, offering designers the flexibility to adjust volume, audio processing parameters, and other functions programmatically.
  • Multiple Switching Rates: It supports multiple switching rates, allowing designers to optimize the amplifier performance for their specific application.

Applications

The TAS5711PHP is versatile and can be used in a variety of audio applications, including:

  • Television sound systems
  • Home theater systems
  • Wireless speakers
  • Soundbars
  • Other consumer audio electronics

Technical Specifications

With a 20-pin HTSSOP (PowerPAD) package, the TAS5711PHP is compact and can be easily integrated into space-constrained designs. Its technical specifications ensure that it can deliver high-fidelity audio with minimal distortion and noise.

The TAS5711PHP from Texas Instruments represents a blend of power, precision, and innovation, tailored for modern audio systems that demand high-quality sound reproduction. Whether for personal entertainment or professional-grade audio equipment, the TAS5711PHP is engineered to exceed expectations and deliver outstanding audio performance.

You May Also Be Interested in

Texas Instruments
700-mW MONO LOW-VOLTAGE AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR .7W MONO 8MSOP
Lowest to $1.3803
ECAD model for TPA721DGN
Rohm Semiconductor
20W+20W Class-D Speaker Amplifier for Analog Input
Lowest to $74.6524
ECAD model for BD5424EFS
STMicroelectronics
DUAL BRIDGE AUDIO AMPLIFIER FOR CAR RADIO
Need more? Email Us
ECAD model for TDA7374B
Texas Instruments
125-W Stereo / 250-W Mono PurePath™ HD Digital-Input Class-D Power Stage | IC AMP AUD 125W STER D 44HTSSOP
Lowest to $5.2781
ECAD model for TAS5612LADDV
Texas Instruments
STEREO DIGITAL AMPLIFIER POWER STAGE
Lowest to $6.3016
ECAD model for TAS5142DDVG4
Rohm Semiconductor
5 channel BTL Driver for CD
Lowest to $2.1041
ECAD model for BA5814FM
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $10.2867
ECAD model for TAS5602DCA
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
ECAD model for MAX13335EGEE/V+
Texas Instruments
Class-D Mono Audio Amplifier | IC AUDIO AMP CLASS D MONO 42WCSP
Lowest to $5.3867
ECAD model for TAS2555YZR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4626 $58.8642
40+ $2.8411 $113.6440
62+ $2.7523 $170.6426
85+ $2.6636 $226.4060
109+ $2.5748 $280.6532
146+ $2.3084 $337.0264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,040 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention