EN
  • EN
  • DE

TAS5717PHPR

Part No TAS5717PHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD DGTL 10W 48HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 10W x 2 @ 8 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Thermal and Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 031885-TAS5717PHPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5717PHPR CAD Model

Description

Product Overview: TAS5717PHPR by Texas Instruments

The TAS5717PHPR is a sophisticated audio solution from Texas Instruments, designed for high-quality sound enhancement in a compact form factor. This integrated circuit is a part of TI's extensive range of audio amplifiers, specifically tailored for efficient digital audio processing and amplification.

Key Features

  • Output Power: The TAS5717PHPR boasts an impressive output, capable of delivering up to 20 Watts per channel into an 8-ohm load. This makes it a powerful choice for a variety of audio applications.
  • Audio Processing: With advanced digital signal processing (DSP) capabilities, this chip allows for sophisticated audio manipulation, including bass management and various sound enhancement technologies to deliver a rich and immersive audio experience.
  • Efficiency: Designed with efficiency in mind, it operates on a Class-D architecture, ensuring minimal power loss and heat generation, which is crucial for maintaining performance in enclosed spaces.
  • I2S Interface: The TAS5717PHPR supports the I2S (Inter-IC Sound) interface, a standard protocol for digital audio communication between devices, making it compatible with a wide range of audio sources and processors.

Applications

The versatility of the TAS5717PHPR makes it suitable for an array of applications, including:

  • Home Theater Systems
  • Television Soundbars
  • Multi-room Audio Systems
  • Active Speakers
  • Compact Audio Devices

Package and Quality

The TAS5717PHPR comes in a 48-pin HTQFP (High Thermal Quad Flat Pack) package, which is designed to optimize thermal performance and reduce the footprint on the PCB (Printed Circuit Board). Texas Instruments ensures high standards of quality and reliability for their components, making the TAS5717PHPR a dependable choice for audio system manufacturers.

Support and Resources

Developers and engineers can access comprehensive support and resources from Texas Instruments, including detailed datasheets, application notes, reference designs, and customer support to facilitate seamless integration of the TAS5717PHPR into their audio projects.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0213 $50.5325
53+ $1.8934 $100.3502
82+ $1.8295 $150.0190
118+ $1.7015 $200.7770
153+ $1.6376 $250.5528
191+ $1.5736 $300.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess