EN
  • EN
  • DE

PIC16C67-04/P

Part No PIC16C67-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 004366-PIC16C67-04/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C67-04/P CAD Model

Description

Product Overview: PIC16C67-04/P from Microchip Technology

The PIC16C67-04/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and flexibility in various applications. This 8-bit CMOS MCU is a member of the PIC16CXX family, which is well-regarded for its ease of use and advanced features. The PIC16C67-04/P operates at a frequency of 4 MHz, making it suitable for a wide range of intermediate-speed applications.

Key Features:

  • Program Memory: Comes with 14KB of on-board program memory, which provides ample space for complex code and data storage.
  • EEPROM Data Memory: Includes 256 bytes of EEPROM data memory for non-volatile storage, ideal for storing configuration settings or small amounts of data that must be preserved during power cycles.
  • I/O Ports: Features 33 dedicated I/O pins, allowing for versatile interfacing with a variety of external devices and peripherals.
  • Timers: Equipped with three timers, including an 8-bit timer and two 16-bit timers, which can be used for time-related control tasks or to generate PWM signals.
  • Serial Communication: Supports serial communication via synchronous and asynchronous protocols, including USART, SPI, and I2C, facilitating easy integration with other digital systems.

Applications:

The PIC16C67-04/P is designed to cater to a broad spectrum of applications, ranging from consumer electronics to industrial control systems. It is widely used in automation, custom embedded systems, smart sensors, automotive modules, and hobbyist projects. Its robust feature set ensures that it can be adapted to the unique demands of each application.

Package and Quality:

Encased in a 40-pin PDIP (Plastic Dual In-line Package), the PIC16C67-04/P offers a balance between compactness and ease of handling for assembly processes. Microchip Technology's commitment to quality means that this MCU is manufactured to high standards, ensuring consistent performance and longevity in the field.

Whether you're developing a sophisticated industrial system or working on a DIY electronics project, the PIC16C67-04/P provides a reliable and versatile core for your microcontroller needs.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.7082 $81.7082
2+ $67.0420 $134.0840
3+ $64.9468 $194.8404
4+ $62.8516 $251.4064
5+ $60.7576 $303.7880
7+ $54.4721 $381.3047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess