EN
  • EN
  • DE

MIC5335-OGYMT-TR

Part No MIC5335-OGYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V2.9V 0.3A/0.3A 6-Pin TDFN EP T/R / IC REG LDO 2.9V/1.8V 0.3A 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.8V, 2.9
Voltage Dropout (Maximum) 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 125μA ~ 220μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UFDFN Exposed Pad, 6-TMLF
Manufacturer Package 6-TMLF (1.6x1.6)
Win Source Part Number 788756-MIC5335-OGYMT-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5335
Introduction Date December 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5335-OGYMT-TR CAD Model

Description

The MIC5335-OGYMT-TR from Microchip Technology is a high-performance, dual linear voltage regulator designed for powering advanced portable and wearable electronics. This product offers a compact and efficient solution for managing power requirements in space-constrained applications.

Key Features:

  • Dual Output: The MIC5335 provides two independently regulated outputs, which can be used to power multiple devices or systems simultaneously, reducing the need for additional components.
  • High Accuracy: With an output voltage accuracy of ±2%, this regulator ensures precise power delivery for sensitive electronic circuits.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a regulated output even when the supply voltage is close to the output voltage, making it ideal for battery-powered applications.
  • Low Quiescent Current: It features a low quiescent current that minimizes power consumption when the device is in standby mode, thereby extending battery life in portable devices.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring reliable operation under varying conditions.
  • Current Limit Protection: Current limit protection safeguards the device and the load from excessive current draw that could cause damage.

Applications:

The MIC5335-OGYMT-TR is suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology such as smartwatches and fitness trackers
  • Portable medical devices
  • Wireless peripherals and accessories
  • Portable audio devices

Package and Availability:

The device is available in a small 10-pin 2x2mm thin DFN package, making it ideal for portable applications where space is at a premium. The "TR" suffix indicates that the product is offered in tape and reel packaging, which is convenient for automated manufacturing processes.

The MIC5335-OGYMT-TR is a testament to Microchip Technology's commitment to providing advanced power management solutions that meet the evolving needs of modern electronics. Its combination of features, compact size, and reliability make it a top choice for designers looking to optimize the power efficiency and performance of their products.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess