EN
  • EN
  • DE

FCPF067N65S3

Part No FCPF067N65S3
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 650V 44A TO220F / Telecom / Sever Power Supplies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650V
Current - Continuous Drain (Id) at 25°C 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 67mOhm at 22A, 10V
Vgs(th) (Maximum) at Id 4.5V at 4.4mA
Gate Charge (Qg) (Maximum) at Vgs 78nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 3090pF at 400V
Power Dissipation (Maximum) 46W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220F
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806727-FCPF067N65S3
Ultra Librarian 3D Model Ultra Librarian FCPF067N65S3 CAD Model

Description

The FCPF067N65S3 is a state-of-the-art power MOSFET from ON Semiconductor, designed to meet the high efficiency and reliability demands of modern power applications. This advanced MOSFET is part of the SuperFET® III family, which is renowned for its performance in high-power switching applications.

This MOSFET utilizes ON Semiconductor's latest superjunction technology, providing a significant reduction in on-resistance (RDS(on)) and a lower gate charge (Qg), leading to superior switching performance. The FCPF067N65S3 is characterized by its 650V drain-to-source voltage (VDSS), making it ideal for high voltage applications.

The device is tailored for high-efficiency solutions, delivering outstanding power density and energy efficiency. It is an excellent choice for a variety of applications, including power supplies, lighting, industrial equipment, and high-performance computing systems. Its robust design also ensures reliability and longevity, even in demanding conditions.

Key features of the FCPF067N65S3 include:

  • 650V Rated Breakdown Voltage (VB)
  • Ultra-Low On-Resistance (RDS(on))
  • Low Total Gate Charge (Qg)
  • Low Effective Output Capacitance (Cosseff)
  • Fast Switching Speed
  • High Avalanche Energy Rated (EAS)

The FCPF067N65S3 also features a robust body diode that provides fast recovery time, which is essential for high-frequency applications. Additionally, it is designed to handle high peak currents without degradation, ensuring a reliable performance over its lifetime.

ON Semiconductor has packaged the FCPF067N65S3 in a TO-220F package, which is widely used in the industry and known for its good thermal and electrical performance. The package is designed to facilitate easy mounting and is compatible with standard PCB layouts.

With its combination of high voltage capability, low on-resistance, fast switching, and energy efficiency, the FCPF067N65S3 from ON Semiconductor represents a significant advancement in power MOSFET technology, offering designers a powerful tool to enhance the performance of their applications.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0873 $54.7857
21+ $4.9947 $104.8887
32+ $4.8387 $154.8384
43+ $4.6826 $201.3518
56+ $4.5265 $253.4840
74+ $4.0582 $300.3068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess