EN
  • EN
  • DE

MIC2230-G4YML-TR

Part No MIC2230-G4YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.5V to 5.5V Synchronous Step Down Dual-Out 1.8V/1.2V 0.8A/0.8A 12-Pin DFN EP T/R / IC REG BUCK 1.2V/1.8V 0.8A 12MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 1.2V, 1.8V
Output Current 800mA
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-VFDFN Exposed Pad, 12-MLF
Manufacturer Package 12-MLF (4x4)
Win Source Part Number 788492-MIC2230-G4YML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2230
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC2230-G4YML-TR CAD Model

Description

Introducing the MIC2230-G4YML-TR from Microchip Technology

The MIC2230-G4YML-TR is a cutting-edge power management integrated circuit (PMIC) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically designed to cater to the needs of high-performance electronics that require efficient and reliable power distribution.

Key Features

  • High Efficiency: The MIC2230-G4YML-TR boasts a high level of efficiency, which is crucial for extending battery life in portable applications and reducing heat generation in high-power devices.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for various applications and ensuring compatibility with different power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage to suit the needs of their specific application, providing flexibility and precision in power management.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, ensuring long-term reliability and safety.
  • Compact Packaging: The MIC2230-G4YML-TR comes in a compact package, which is ideal for space-constrained applications without compromising performance.

Applications

The versatility of the MIC2230-G4YML-TR makes it suitable for a wide range of applications, including:

  • Portable electronic devices such as smartphones, tablets, and cameras
  • Wireless communication systems
  • Networking equipment
  • Industrial and medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2230-G4YML-TR is no exception. This product is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the demands of even the most challenging applications.

Environmental Considerations

Environmental sustainability is a growing concern in the electronics industry, and the MIC2230-G4YML-TR is designed with this in mind. It complies with various environmental regulations, reducing the ecological footprint of the devices it powers.

With its robust feature set and Microchip's reputation for excellence, the MIC2230-G4YML-TR is an excellent choice for designers and engineers looking to enhance the power management capabilities of their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2390 $51.4970
55+ $1.8372 $101.0460
85+ $1.7798 $151.2830
117+ $1.7224 $201.5208
151+ $1.6649 $251.3999
201+ $1.4927 $300.0327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,889 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess