EN
  • EN
  • DE

MPQ4314GRE-AEC1-Z

Part No MPQ4314GRE-AEC1-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Monolithic Power Systems Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.3V
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 0.815V
Voltage - Output (Max) 42.75V
Current - Output 4A
Frequency - Switching 350kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-PowerVFQFN
Supplier Device Package 20-QFN (4x4)
Base Product Number MPQ4314
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353950-MPQ4314GRE-AEC1-Z
Ultra Librarian 3D Model Ultra Librarian MPQ4314GRE-AEC1-Z CAD Model

Description

The MPQ4314GRE-AEC1-Z is a step-down voltage regulator designed for automotive applications.

  • Manufacturer: Monolithic Power Systems Inc.
  • Series: Automotive, AEC-Q100
  • Voltage Input Range: 3.3V to 45V
  • Maximum Output Voltage: 42.75V
  • Output Type: adjustable
  • Output Configuration: positive
  • Current Output: 4A
  • Topology: buck
  • Rectification: synchronous
  • Frequency Switching: 350kHz to 1MHz
  • Package Type: 20-QFN (4x4)
  • Mounting: surface mounted (wettable flank method)
  • RoHS: compliant
  • REACH: not affected
  • ECCN: EAR99
  • Status: active product
  • Packaging: tape and reel

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to €1.5020
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to €2.3787
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to €6.1623
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to €2.0302
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to €9.3615
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to €13.6150
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to €0.8866
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to €2.3183
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to €6.1839

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €9.3615 €56.1688
14+ €7.6813 €107.5376
22+ €7.4413 €163.7082
30+ €7.2012 €216.0364
38+ €6.9612 €264.5270
51+ €6.2410 €318.2928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess