EN
  • EN
  • DE

IPL1-105-02-L-D-K

Part No IPL1-105-02-L-D-K
Manufacturer Samtec Inc.
Catalog Headers & Wire Housings
Description Headers & Wire Housings .100" Mini Mate Isolated Power Terminal Header
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samtec
Product Headers
Type Discrete Wire
Number of Positions 10 Position
Pitch 2.54 mm (0.1 in)
Number of Rows 2 Row
Mounting Style SMD/SMT
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Gold
Series IPL1
Tradename Mini Mate
Application Wire-to-Board
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Packaging Tube
Current Rating 2.1 A to 4.8 A
Housing Material Liquid Crystal Polymer (LCP)
Voltage Rating 675 VAC, 954 VDC
Brand Samtec
Contact Material Phosphor Bronze
Flammability Rating UL 94 V-0
Housing Color Natural
Latching Type Unlatched
Product Type Headers & Wire Housings
Standard Pack Qty 40
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian IPL1-105-02-L-D-K CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings VERTICAL HDR 2P
Lowest to €0.0581
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Tin Plating Rd
Lowest to €0.1584
Molex, LLC
Headers & Wire Housings R/A PCB HDR 9P TIN FRICTION LOCK
Lowest to €0.5805
Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HDR 03P RA
Lowest to €0.5581
Samtec Inc.
Headers & Wire Housings High Reliability Header Strips, .050" pitch
Need more? Email Us
Molex, LLC
Headers & Wire Housings 4CKT 3.5MM W TO B C KT 3.5MM W TO B CONN
Lowest to €0.4055
JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to €0.4221
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Gold Over Nickel NAT
Lowest to €1.8406
Molex, LLC
Headers & Wire Housings 6CKT VERT DR HDR
Lowest to €0.6597

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ €2.8255 €48.0337
40+ €2.3184 €92.7343
61+ €2.2459 €137.0011
84+ €2.1735 €182.5726
108+ €2.1010 €226.9129
145+ €1.8836 €273.1282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess