EN
  • EN
  • DE

FTSH-105-01-L-DV-K-A-TR

Part No FTSH-105-01-L-DV-K-A-TR
Manufacturer Samtec Inc.
Catalog Headers & Wire Housings
Description Headers & Wire Housings High Reliability Header Strips, .050" pitch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samtec
Product Headers
Type Pin Strip
Number of Positions 10 Position
Pitch 1.27 mm (0.05 in)
Number of Rows 2 Row
Row Spacing 1.27 mm (0.05 in)
Mounting Style SMD/SMT
Termination Style Solder
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Gold
Mating Post Length 3.05 mm (0.12 in)
Series FTSH
Application Board-to-Board
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Packaging Cut Tape
Packaging Reel
Current Rating 3.4 A
Housing Material Liquid Crystal Polymer (LCP)
Brand Samtec
Contact Material Phosphor Bronze
Flammability Rating UL 94 V-0
Housing Color Black
Product Type Headers & Wire Housings
Standard Pack Qty 525
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian FTSH-105-01-L-DV-K-A-TR CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Gold Over Nickel NAT
Lowest to €1.8406
Molex, LLC
Headers & Wire Housings VERTICAL HDR 2P
Lowest to €0.0581
Molex, LLC
Headers & Wire Housings R/A PCB HDR 9P TIN FRICTION LOCK
Lowest to €0.5805
JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to €1.1564
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Tin Plating Rd
Lowest to €0.1584
Samtec Inc.
Headers & Wire Housings .050" Shrouded IDC Header with Ejectors
Lowest to €9.6149
Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HEADER
Lowest to €0.3899
Molex, LLC
Headers & Wire Housings VERTICAL HDR 6P
Lowest to €0.1070
JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to €0.4221

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess