EN
  • EN
  • DE

EHF-125-01-F D-SM-LC

Part No EHF-125-01-F D-SM-LC
Manufacturer Samtec Inc.
Catalog Headers & Wire Housings
Description Headers & Wire Housings .050" Shrouded IDC Header with Ejectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samtec
Product Headers
Type Shrouded
Number of Positions 50 Position
Pitch 1.27 mm (0.05 in)
Number of Rows 2 Row
Row Spacing 1.27 mm (0.05 in)
Mounting Style SMD/SMT
Termination Style Solder
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Gold
Mating Post Length 3.05 mm (0.12 in)
Series EHF
Application Board-to-Cable
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Packaging Tube
Housing Material Liquid Crystal Polymer (LCP)
Brand Samtec
Contact Material Phosphor Bronze
Flammability Rating UL 94 V-0
Housing Color Black
Latching Type Ejector Latch
Product Type Headers & Wire Housings
Standard Pack Qty 12
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian EHF-125-01-F D-SM-LC CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings BOX HDR 3 PIN
Lowest to €0.7576
JST Sales America Inc.
Headers & Wire Housings XH HEADER (TOP)
Lowest to €0.0343
Molex, LLC
Headers & Wire Housings VERTICAL HDR 2P
Lowest to €0.0581
Molex, LLC
Headers & Wire Housings 3 CKT RCPT HOUSING
Lowest to €0.1299
Samtec Inc.
Headers & Wire Housings High Reliability Header Strips, .050" pitch
Need more? Email Us
JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to €0.4221
Samtec Inc.
Headers & Wire Housings .050" Shrouded IDC Header with Ejectors
Lowest to €9.6149
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Tin Plating BL
Lowest to €0.2890
Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HDR 03P RA
Lowest to €0.5581

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €9.6149 €48.0743
12+ €7.8891 €94.6697
18+ €7.6426 €137.5675
25+ €7.3960 €184.9011
32+ €7.1495 €228.7852
43+ €6.4099 €275.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess