EN
  • EN
  • DE

RD36FM(D)-T1-AZ

Part No RD36FM(D)-T1-AZ
Manufacturer Renesas Electronics America
Catalog TVS - Diodes
Description RD36FM - 1W ZENER DIODE / Clamp Ipp Tvs Diode Surface Mount 2-Power Mini Mold
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Renesas
Package Bulk
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 27V (Max)
Voltage - Breakdown (Min) 34V
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package 2-Power Mini Mold
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-RD36FM(D)-T1-AZ
Standard Package 1
Win Source Part Number 1157596-RD36FM(D)-T1-AZ
Ultra Librarian 3D Model Ultra Librarian RD36FM(D)-T1-AZ CAD Model

Description

The Renesas Electronics America Inc 1157596-RD36FM(D)-T1-AZ is a Zener type diode from the circuit protection category.

  • Standard Package: 1
  • Mounting: SMD (SMT)
  • Channel: Unidirectional
  • Voltage Range (Max Reverse Standoff): 27V
  • Voltage Breakdown (Min): 34V
  • Power Peak Pulse: 400W
  • Temperature Range: 150°C (TJ)
  • Package: DO-214AC, SMA
  • Supplier Device Package: 2-Power Mini Mold
  • Status: Obsolete
  • RoHS: Non-compliant

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to €3.6986
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to €0.2782
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to €2.5524
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to €0.5051
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to €0.0792
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to €0.7864
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ €0.1487 €52.7823
865+ €0.1215 €105.0840
1,330+ €0.1183 €157.3540
1,835+ €0.1141 €209.4486
2,360+ €0.1110 €261.8841
3,160+ €0.0995 €314.2747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess