EN
  • EN
  • DE

AD9222ABCPZ-65

Part No AD9222ABCPZ-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Octal, 12-Bit, 40/50/65 MSPS Serial LVDS 1.8 V A/D Converter | IC ADC 12BIT PIPELINED 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 65M
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 8
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Style SMD
Family Part Number AD9222
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138978-AD9222ABCPZ-65
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9222ABCPZ-65 CAD Model

Description

AD9222ABCPZ-65: High-Speed ADC from Analog Devices Inc.

The AD9222ABCPZ-65 is a cutting-edge Analog-to-Digital Converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This high-speed ADC is designed to deliver exceptional performance with a sampling rate of 65 MSPS (Mega Samples Per Second), making it an ideal choice for demanding applications that require precise signal conversion from analog to digital form.

Encased in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the AD9222ABCPZ-65 boasts an impressive 12-bit resolution, providing fine granularity and high accuracy in signal representation. This feature is particularly important for applications that require high dynamic range and detailed signal analysis, such as medical imaging, communications systems, and instrumentation.

The device operates on a single 1.8V supply, ensuring low power consumption which is a critical factor in portable and battery-powered applications. Additionally, the AD9222ABCPZ-65 is equipped with an internal voltage reference, simplifying system design by reducing the number of external components required. However, for applications demanding enhanced performance, an external reference can also be used.

With its on-chip sample-and-hold circuitry, the ADC provides a flexible input range and ensures consistent, reliable performance across various signal conditions. The device also features a DDR LVDS (Double Data Rate Low-Voltage Differential Signaling) digital interface, which minimizes the number of data lines required and allows for efficient data transfer at high speeds.

The AD9222ABCPZ-65 is optimized for signal acquisition systems, where it can process multiple signal channels due to its multi-channel design. This makes it a versatile component for multi-channel applications, enabling system designers to achieve high channel density without compromising on performance.

Overall, the AD9222ABCPZ-65 from Analog Devices Inc. is a robust, high-speed ADC that offers a blend of speed, precision, and power efficiency, making it a top choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to €83.8944
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €160.1206 €160.1206
2+ €143.5564 €287.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess