EN
  • EN
  • DE

TAS5755MDFD

Part No TAS5755MDFD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D MONO/STER 56HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 56-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 56-PowerTSSOP (0.240", 6.10mm Width)
Case / Package 56-HTSSOP
Family Name TAS5755
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-47576, TAS5755MDFD-ND
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899068-TAS5755MDFD
Ultra Librarian 3D Model Ultra Librarian TAS5755MDFD CAD Model

Description

The TAS5755MDFD is a sophisticated audio solution from Texas Instruments, designed to elevate the audio experience in a wide range of applications. This integrated circuit is a part of TI's PurePath™ Smart Amp portfolio, which combines advanced signal processing and amplification to deliver high-fidelity sound with enhanced audio features. The TAS5755MDFD is particularly well-suited for use in digital TVs, soundbars, wireless speakers, and other consumer audio equipment.

Key Features

  • High-Performance Audio: The TAS5755MDFD boasts a closed-loop architecture that enables the delivery of a premium audio experience. This design ensures low noise and distortion levels, resulting in crystal-clear sound reproduction.
  • Integrated DSP: Equipped with an onboard digital signal processor (DSP), the TAS5755MDFD allows for advanced audio processing, including equalization, dynamic range control, and bass enhancement. This feature enables customization and optimization of the audio output to match specific speaker characteristics or user preferences.
  • Efficient Class-D Amplifier: The device operates as a highly efficient Class-D amplifier with up to 90% power efficiency. This efficiency reduces heat dissipation and energy consumption, making it an environmentally friendly choice for audio systems.
  • Flexible I/O Options: The TAS5755MDFD supports multiple audio input formats, including I2S and TDM, providing versatility for integration with various digital audio sources and systems.
  • Thermal and Short-Circuit Protection: Safety features are built into the TAS5755MDFD to ensure reliable operation. Thermal overload and short-circuit protection mechanisms safeguard the device and connected components from potential damage.

Applications

The TAS5755MDFD is engineered to be a versatile audio solution that can be deployed across a spectrum of consumer audio products. Its high-quality sound output and advanced features make it an ideal choice for:

  • Digital TVs
  • Soundbars
  • Wireless Speakers
  • Residential Audio Systems
  • Other Consumer Audio Electronics

With the TAS5755MDFD, Texas Instruments continues its tradition of delivering innovative, high-performance audio components that enhance the listening experience for a broad user base.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4056 $52.8672
28+ $3.6149 $101.2172
43+ $3.5019 $150.5817
60+ $3.3890 $203.3400
77+ $3.2760 $252.2520
103+ $2.9371 $302.5213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess