EN
  • EN
  • DE

TCAN1044VDRQ1

Part No TCAN1044VDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver - CAN 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TCAN1044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TCAN1044VDRQ1CT, 296-TCAN1044VDRQ1TR, 296-TCAN1044VDRQ1DKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899265-TCAN1044VDRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1044VDRQ1 CAD Model

Description

The TCAN1044VDRQ1 from Texas Instruments is a high-performance automotive CAN transceiver that serves as an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. Designed to operate in harsh automotive environments, it provides outstanding EMC performance coupled with a robust bus fault protection, making it an ideal choice for automotive applications.

This transceiver is compliant with the ISO 11898-2 and ISO 11898-5 standards, ensuring compatibility with the latest CAN specifications. The TCAN1044VDRQ1 supports the CAN FD protocol for faster data transmission rates, allowing for more efficient and reliable in-vehicle communications. It is capable of data rates up to 5 Mbps, which is essential for the advanced diagnostics and higher bandwidth applications found in modern vehicles.

With a wide operating voltage range from 4.5V to 5.5V and an extended temperature range of -40°C to 125°C, the TCAN1044VDRQ1 is built to withstand the demanding conditions of automotive applications. It also features bus-pin short-circuit and over-temperature protection, as well as a battery/ground short-circuit protection, enhancing the safety and durability of the automotive systems it is integrated into.

The device comes in an 8-pin VSON package with wettable flanks, which facilitates the optical inspection of solder joints, ensuring a reliable connection in the manufacturing process. Furthermore, the TCAN1044VDRQ1 includes a Silent Mode (also known as Listen-Only Mode) where the transmitter is disabled, allowing the device to monitor CAN bus traffic without influencing it.

Overall, Texas Instruments' TCAN1044VDRQ1 is a robust, feature-rich CAN transceiver designed to meet the stringent requirements of the automotive industry. Its advanced features and protective measures ensure reliable communication in a vehicle's network, contributing to the overall safety and efficiency of automotive systems.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3213 $51.4080
380+ $0.2637 $100.2060
590+ $0.2554 $150.6860
810+ $0.2472 $200.2320
1,050+ $0.2390 $250.9500
1,405+ $0.2142 $300.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess