EN
  • EN
  • DE

TCAN330GDCNR

Part No TCAN330GDCNR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 SOT23-8 / 1/1 Transceiver CANbus SOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Data Rate 1Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number TCAN330
Other Names 296-TCAN330GDCNRCT,296-TCAN330GDCNRTR,296-TCAN330GDCNRDKR,TCAN330GDCNR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261401-TCAN330GDCNR
Ultra Librarian 3D Model Ultra Librarian TCAN330GDCNR CAD Model

Description

The TCAN330GDCNR is a high-performance CAN (Controller Area Network) transceiver designed by Texas Instruments to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is tailored to ensure reliable communication in automotive and industrial applications, where robustness and high-speed data transfer are essential.

Key Features

  • Compatibility: The TCAN330GDCNR is compatible with the ISO 11898-2 High Speed CAN (HSC) standard, ensuring interoperability with other compliant devices on the CAN network.
  • High-Speed Data Rates: It supports data rates up to 1 Mbps, which is ideal for high-speed CAN applications that require fast and efficient data exchange.
  • Protection Features: The device includes protection features such as thermal shutdown, over-current protection, and passive bus-fault protection, making it robust against harsh electrical environments.
  • Low Power Consumption: With a low-current standby mode, the TCAN330GDCNR is suitable for power-sensitive applications, helping to reduce overall power consumption.
  • Wide Operating Temperature Range: It operates over a wide temperature range, from -40°C to 125°C, ensuring reliability across various environmental conditions.

Applications

The TCAN330GDCNR is versatile and can be used in a variety of applications, including:

  • Automotive networks such as body control modules, powertrain, and infotainment systems.
  • Industrial automation systems where reliable data communication is crucial.
  • Medical equipment that requires dependable and secure data transfer.
  • Marine and avionics control systems where environmental conditions can be demanding.

Package and Availability

The TCAN330GDCNR is available in an 8-pin SOT-23 package, which is designed for space-constrained applications. Its small form factor allows for integration into compact designs without sacrificing performance or functionality. For pricing, samples, and detailed specifications, customers can contact Texas Instruments or authorized distributors.

In conclusion, the TCAN330GDCNR from Texas Instruments represents a reliable and efficient solution for high-speed CAN communication, providing robust features and compatibility with industry standards, making it an excellent choice for designers looking to enhance their automotive or industrial applications.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $17.4627
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5496 $50.9920
48+ $2.0920 $100.4160
75+ $2.0266 $151.9950
102+ $1.9612 $200.0424
132+ $1.8959 $250.2588
177+ $1.6997 $300.8469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess