EN
  • EN
  • DE

TMS320C6678ACYP

Part No TMS320C6678ACYP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Multicore Fixed and Floating-Point Digital Signal Processor | IC DSP FIX/FLOAT POINT 841FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Fixed/Floating Point
Interface EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet
Clock Rate 1GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 8.5MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 841-BFBGA, FCBGA
Supplier Device Package 841-FCBGA (24x24)
Family Part Number TMS320C6678
Manufacturer Pack Quantity 44
MSL Level 4 (72 Hours)
Win Source Part Number 750205-TMS320C6678ACYP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6678ACYP CAD Model

Description

The TMS320C6678ACYP from Texas Instruments is a high-performance multicore digital signal processor (DSP) designed for a wide range of applications, including telecommunications, industrial, medical, audio, and video processing. This DSP is part of the TMS320C66x family of devices, which are known for their efficient fixed and floating-point processing capabilities.

At the heart of the TMS320C6678ACYP lies eight C66x DSP cores, each running at a clock speed of up to 1.25 GHz. These cores are based on the KeyStone multicore architecture, which integrates a high-bandwidth crossbar switch, multicore navigator, and memory controller for optimal performance. This architecture enables the TMS320C6678ACYP to deliver up to 160 GFLOPS of combined fixed and floating-point performance, making it an excellent choice for computationally intensive tasks.

The device features a rich set of peripherals, including multiple high-speed serial interfaces such as PCIe, SRIO, and Gigabit Ethernet, which provide excellent connectivity options. The TMS320C6678ACYP also supports a wide variety of external memory interfaces, including DDR3, which allows for flexible and scalable memory solutions to meet the needs of various applications.

For developers, Texas Instruments offers comprehensive software and hardware support, including the Code Composer Studio integrated development environment (IDE) and a suite of optimized libraries. These tools and resources simplify the development process and help reduce time to market for products utilizing the TMS320C6678ACYP.

With its robust processing capabilities and versatile I/O options, the TMS320C6678ACYP is an ideal solution for designers looking to push the boundaries of performance in their embedded applications. Whether it's for high-speed data acquisition, medical imaging, or advanced multimedia processing, this DSP offers the power and flexibility to meet the demands of today's complex digital signal processing requirements.

Key Features:

  • Eight C66x DSP cores at 1.25 GHz
  • Up to 160 GFLOPS of performance
  • High-bandwidth peripherals and memory interfaces
  • Comprehensive development tools and software support

You May Also Be Interested in

Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $192.4813 $192.4813
2+ $184.9625 $369.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess