EN
  • EN
  • DE
  • IT

THS1030IDW

Part No THS1030IDW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3-V TO 5.5-V, 10-BIT, 30MSPS CMOS ANALOG-TO-DIGITAL CONVERTER | IC ADC 10BIT PIPELINED 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 30M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 5.5V
Supply Voltage , Digital 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number THS1030
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1266987-THS1030IDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS1030IDW CAD Model

Description

The THS1030IDW is a high-performance, dual-channel, 10-bit analog-to-digital converter (ADC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This precision ADC is designed to operate with a single 5V power supply, making it suitable for a wide range of applications, including medical imaging, communications, data acquisition systems, and industrial process control.

Key Features

  • High-Speed Performance: The THS1030IDW boasts a sampling rate of up to 30 MSPS (mega samples per second), providing the speed needed for high bandwidth signals.
  • Dual Channel: With two channels, it can simultaneously sample and convert two analog signals, increasing the efficiency of data acquisition systems.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed to be power-efficient, which is crucial for portable and battery-powered applications.
  • Differential Inputs: The differential input structure enhances noise immunity, making it ideal for noisy environments and for applications requiring high signal integrity.
  • Integrated Sample-and-Hold: The built-in sample-and-hold circuitry ensures accurate sampling of the input signal without the need for external components.
  • Easy Interface: A parallel data output interface allows for simple connectivity with microprocessors and digital signal processors.

Applications

  • Medical Imaging Systems
  • Communication Systems
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation

Quality and Reliability

As with all Texas Instruments products, the THS1030IDW is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is available in a wide-body SOIC (DW) package, providing a compact footprint for space-constrained applications. If you are looking for a robust and reliable ADC solution, the THS1030IDW from Texas Instruments is an excellent choice that combines speed, efficiency, and precision.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess