EN
  • EN
  • DE

THS3121IDGNR

Part No THS3121IDGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8MSOP / LOW-NOISE, HIGH-OUTPUT DRIVE, CURRENT-FEEDBACK, OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1700V/μs
-3db Bandwidth 130MHz
Current - Input Bias 3μA
Voltage - Input Offset 2mV
Current - Supply 7mA
Current - Output / Channel 490mA
Voltage - Supply, Single/Dual (±) 10V ~ 30V, ±5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Part Number Series THS3121
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806942-THS3121IDGNR
Ultra Librarian 3D Model Ultra Librarian THS3121IDGNR CAD Model

Description

Overview of the Texas Instruments THS3121IDGNR High-Speed Amplifier

The Texas Instruments THS3121IDGNR is a high-speed current feedback amplifier designed for a wide range of applications requiring high bandwidth and high output current. This device is part of Texas Instruments' high-performance analog solutions, providing designers with an amplifier that delivers exceptional speed and accuracy.

Key Features

  • High Bandwidth: The THS3121IDGNR offers a large bandwidth of 200 MHz, making it suitable for high-speed signal processing applications.
  • High Output Current: With an impressive output current of up to 360 mA, this amplifier can drive a wide range of loads, including cables and other high-capacitance loads.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining signal fidelity in audio, video, and communication systems.
  • Single or Dual Supply Operation: It can operate from a single supply of 5 V to 12 V or a dual supply of ±2.5 V to ±6 V, providing versatility in different circuit configurations.
  • Thermal and Overcurrent Protection: The THS3121IDGNR includes built-in thermal shutdown and overcurrent protection, enhancing the reliability and longevity of the amplifier in harsh conditions.

Applications

The THS3121IDGNR is ideal for a variety of applications, including:

  • Telecommunications
  • Professional Audio Equipment
  • Video Amplifiers
  • Test and Measurement Systems
  • Active Filters
  • Arbitrary Waveform Generators

Package and Quality

The THS3121IDGNR comes in a compact 8-pin MSOP PowerPAD™ package, which not only saves space but also provides excellent thermal performance. Texas Instruments is known for its commitment to quality, and this amplifier is no exception. It is designed to meet rigorous industry standards, ensuring reliability and performance in even the most demanding situations.

Conclusion

With its high-speed performance, robust output current capabilities, and versatility in supply voltages, the Texas Instruments THS3121IDGNR is a top choice for engineers and designers looking to create systems that require high-performance amplification. Whether for audio, video, or high-speed data applications, this amplifier offers a blend of features that can enhance the overall performance and efficiency of your electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5248 $55.2480
23+ $4.5332 $104.2636
35+ $4.3916 $153.7060
48+ $4.2499 $203.9952
61+ $4.1082 $250.6002
82+ $3.6832 $302.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess