EN
  • EN
  • DE

THS6226AIRHBT

Part No THS6226AIRHBT
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC LINE DVR VDSL2 H FIX 32VQFN / ADSL Driver Dual 97MHz 32-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function VDSL2 Line Driver Amplifier
Interface Serial
Number of Circuits 2
Operating Supply Voltage 10 V ~ 12.5 V
Operating Supply Current 24.6mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 796749-THS6226AIRHBT
Popularity Medium
Supply and Demand Status Limited
Family Name THS6226A
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS6226AIRHBT CAD Model

Description

The THS6226AIRHBT is a cutting-edge, low-power, dual-port, high-speed line driver designed and manufactured by Texas Instruments. This component is specifically engineered to deliver outstanding performance for a wide range of applications, including xDSL modems, video distribution systems, and general-purpose high-speed line driving.

Key Features

  • High-Speed Operation: The THS6226AIRHBT is capable of operating at high speeds, making it an ideal choice for applications requiring fast data transmission and minimal signal delay.
  • Dual-Port Flexibility: With dual ports, this line driver can handle two separate signal paths simultaneously, offering design flexibility and improved system efficiency.
  • Low Power Consumption: Designed for energy efficiency, this device consumes minimal power, which is critical for portable and battery-powered applications.
  • Robust Thermal Performance: The THS6226AIRHBT is equipped with a thermal shutdown feature, ensuring reliable operation even under high temperature conditions.
  • Adjustable Current Limiting: This functionality allows for protection against overcurrent conditions, enhancing the longevity and reliability of the device and the overall system.

Applications

  • Telecommunications equipment such as xDSL modems and routers
  • High-speed data transmission systems
  • Video distribution networks
  • General-purpose line driving applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The THS6226AIRHBT is built to meet the highest industry standards, ensuring long-term performance and stability in a variety of operating conditions. With TI's advanced manufacturing processes and rigorous testing protocols, customers can trust the THS6226AIRHBT for their critical applications.

Package and Availability

The THS6226AIRHBT comes in a compact, surface-mount package that is conducive to modern PCB design techniques. It is available for order through Texas Instruments' distribution network, ensuring global availability and prompt delivery.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1109 $50.5545
13+ $8.2962 $107.8506
19+ $8.0369 $152.7011
26+ $7.7777 $202.2202
34+ $7.5184 $255.6256
45+ $6.7406 $303.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess