EN
  • EN
  • DE

TIL116

Part No TIL116
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description COMPATIBLE WITH STANDARD TTL INTEGATED CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267365-TIL116
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIL116 CAD Model

Description

The TIL116 is a versatile optocoupler device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This optocoupler, also known as an opto-isolator, serves as a critical component in various electronic applications where signal isolation is necessary for the protection of sensitive circuits.

Key Features

  • Electrical Isolation: The TIL116 provides excellent isolation between the input and output, with a typical isolation voltage of 5300V, which helps in protecting electronic devices from high voltage transients.
  • Transfer Efficiency: It boasts a high current transfer ratio (CTR) that ensures reliable signal transmission from the input LED to the phototransistor output.
  • Dual-in-line Package: Encased in a standard dual-in-line package, it is easy to integrate into a wide range of circuit designs and PCB layouts.
  • Input-Output Coupling Capacitance: The device features a low input-output coupling capacitance, which minimizes the unwanted coupling of signals between the input and output, leading to improved performance.
  • Wide Operating Temperature Range: The TIL116 operates over a broad temperature range, making it suitable for industrial applications that may experience extreme temperature variations.

Applications

The TIL116 optocoupler is used in a variety of applications where electrical isolation is crucial. Some common use cases include:

  • Isolation in power supply circuits
  • Signal isolation in communication systems
  • Interfacing microprocessors with high voltage systems
  • Isolation in motor control circuits
  • Medical equipment requiring stringent safety standards

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TIL116 is no exception, and it is manufactured to meet stringent industry standards for performance and durability. Whether you're designing consumer electronics or complex industrial systems, the TIL116 offers the isolation needed to ensure the safety and longevity of your products.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess