EN
  • EN
  • DE

LT3505IDD#TRPBF

Part No LT3505IDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 8DFN / Conv DC-DC 3.6V to 36V Step Down Single-Out 0.78V to 33.84V 1.2A Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 0.78V
Output Voltage MAX 33.84V
Output Current 1.2A
Frequency - Switching 200kHz ~ 3.01MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781081-LT3505IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3505
Introduction Date July 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3505IDD#TRPBF CAD Model

Description

Product Overview: LT3505IDD#TRPBF

The LT3505IDD#TRPBF is a high-performance, adjustable frequency (2.2MHz) step-down switching regulator from Linear Technology. It is designed to operate as a constant-current and constant-voltage source, making it an ideal choice for a wide range of applications, including portable devices, automotive systems, and industrial equipment. This regulator is highly efficient, which allows it to be used in applications where power efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 3.6V to 36V, making it versatile for various power supply scenarios.
  • Adjustable Switching Frequency: With an adjustable frequency range from 250kHz to 2.2MHz, the LT3505IDD#TRPBF allows designers to optimize the regulator for size, efficiency, and performance.
  • Integrated Boost Diode: The inclusion of an internal boost diode reduces the need for external components, simplifying the design and saving board space.
  • Constant-Current and Constant-Voltage Regulation: This feature makes it suitable for battery charging and LED driving applications where specific current and voltage levels are required.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Low Shutdown Current: The regulator's shutdown current is less than 1µA, which is beneficial for battery-powered applications where preserving energy is critical.
  • Package: It comes in a compact 10-lead DFN package, which is optimal for space-constrained applications.

Applications

The LT3505IDD#TRPBF's robust feature set and high performance make it suitable for a variety of applications, such as:

  • Portable Electronics
  • Automotive and Industrial Systems
  • Battery-Powered Equipment
  • LED Drivers
  • Power Supplies for Sensors and Embedded Systems

With its high efficiency, wide input voltage range, and adjustable frequency, the LT3505IDD#TRPBF from Linear Technology is a versatile and reliable choice for designers looking to create compact, energy-efficient power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8589 $51.4602
43+ $2.3458 $100.8694
67+ $2.2725 $152.2575
91+ $2.1992 $200.1272
118+ $2.1259 $250.8562
158+ $1.9059 $301.1322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess