EN
  • EN
  • DE

TIL191A

Part No TIL191A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Optocouplers consist of one gallium-arsenide light-emitting diode and one silicon npn phototransistor per channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267373-TIL191A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIL191A CAD Model

Description

Product Overview: TIL191A by Texas Instruments

The TIL191A is a high-performance optocoupler from Texas Instruments, designed to provide electrical isolation between its input and output with a high level of precision and stability. This optocoupler, also known as an opto-isolator, allows a signal to be transferred between circuits while maintaining a high degree of electrical separation. This is particularly important in applications where one part of the system operates at a different voltage level than the other, or where ground loop issues must be prevented.

Key Features

  • High Isolation Voltage: The TIL191A offers an isolation voltage of 5300V peak, ensuring that the input and output circuits are well insulated from each other. This feature is critical in protecting sensitive electronics from high voltage transients.
  • Fast Switching Times: It boasts fast switching times with a typical rise time and fall time, making it suitable for high-speed signal transmission without significant delays.
  • Low Input Current: This optocoupler operates with a low input current, which minimizes power consumption and makes it easier to drive the LED input with a wide range of signal sources.
  • High Current Transfer Ratio (CTR): TIL191A provides a favorable current transfer ratio, ensuring that the output signal is a strong representation of the input, thus enhancing the reliability of the signal transmission.

Applications

The versatility of the TIL191A allows it to be used in a variety of applications, including but not limited to:

  • Isolation of digital signals between systems with different ground potentials
  • Signal transmission between circuits with different voltage levels
  • Protection of sensitive components from electrical noise and surges
  • Use in power supply circuits, industrial controls, and telecommunication equipment

Technical Specifications

  • Input-Output Isolation Voltage: 5300V peak
  • Current Transfer Ratio: Specified at several input currents
  • Switching Times: Fast rise and fall times for high-speed operation
  • Operating Temperature Range: Suitable for industrial temperature ranges

The TIL191A is a testament to Texas Instruments' commitment to providing robust and reliable components for advanced electronic systems. With its high isolation voltage, fast switching times, and low input current requirements, the TIL191A is an excellent choice for designers looking for an optocoupler that delivers performance and protection.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess