EN
  • EN
  • DE
  • IT

TK500AE

Part No TK500AE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT TO 8-BIT SPDT GIGABIT LAN SWITCH WITH LED SWITCH AND ENHANCED ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267749-TK500AE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK500AE CAD Model

Description

The TK500AE by Texas Instruments is a state-of-the-art integrated circuit designed for high-efficiency power management applications. This robust component is the perfect solution for designers looking to optimize their power systems across a wide range of products.

Key Features:

  • High Efficiency: The TK500AE offers exceptional conversion efficiency, which is critical for minimizing heat generation and maximizing battery life in portable devices.
  • Advanced Regulation: With its sophisticated voltage regulation technology, this IC ensures stable power delivery even under varying load conditions, making it ideal for sensitive electronic equipment.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising performance.
  • Thermal Protection: The built-in thermal shutdown feature prevents damage from overheating, enhancing the longevity and reliability of both the IC and the end product.
  • Wide Input Voltage Range: The TK500AE is designed to accommodate a broad range of input voltages, affording flexibility in designing power systems for different environments.

Applications:

The versatility of the TK500AE makes it suitable for a diverse array of applications, including:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supply Modules
  • Energy Management Systems
  • Automotive Electronics

Why Choose the TK500AE?

With Texas Instruments' reputation for quality and innovation, the TK500AE is engineered to provide reliable and efficient power management. Its combination of high efficiency, advanced regulation, and thermal protection makes it a premier choice for designers who require the best in power management solutions. Whether for consumer electronics, industrial systems, or automotive applications, the TK500AE delivers the performance and durability that Texas Instruments is known for.

Embrace the power of Texas Instruments and give your products the competitive edge with the TK500AE. Its performance, coupled with Texas Instruments' support and reliability, ensures that your power management needs are not just met, but exceeded.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess