EN
  • EN
  • DE
  • IT

TL032AMP

Part No TL032AMP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ENHANCED-JFET LOW-POWER LOW-OFFSET OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267809-TL032AMP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL032AMP CAD Model

Description

The TL032AMP from Texas Instruments is a high-quality dual operational amplifier that combines optimal performance with low power consumption. This device is a part of the TL03x series of operational amplifiers which are known for their improved ac performance over the industry-standard TL07x series. With its wide range of features, the TL032AMP is an excellent choice for a variety of applications including audio, signal conditioning, and sensor amplification.

Key Features

  • Low Power Consumption: The TL032AMP is designed for battery-powered and energy-efficient applications, ensuring minimal power drain and extended battery life.
  • High Input Impedance: A very high input impedance reduces loading on input sources and maintains signal integrity, making it ideal for interfacing with high-impedance sensors or for use in buffer circuits.
  • Wide Supply Voltage Range: This op-amp can operate over a supply voltage range of ±4 V to ±18 V, providing flexibility in both single and dual supply operations.
  • Offset Voltage Adjustment: It includes an option for external offset voltage adjustment, which allows for fine-tuning and calibration in precision applications.
  • Low Noise: The device exhibits low noise performance, making it suitable for audio applications and other sensitive signal processing tasks.

Applications

The versatility of the TL032AMP makes it a preferred choice for a wide array of applications. It is commonly used in:

  • Audio processing equipment
  • Active filters and signal conditioning
  • Analog-to-digital converters (ADCs)
  • Battery-powered devices
  • Medical instrumentation
  • Industrial measurement tools

Package and Availability

The TL032AMP is available in various packages, including the standard 8-pin DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) formats, providing ease of integration into both through-hole and surface-mount PCB designs. These operational amplifiers are available for purchase through Texas Instruments' official distributors and are supported by extensive documentation, including datasheets, application notes, and design resources.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess