EN
  • EN
  • DE

X25C02

Part No X25C02
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description SPI Serial E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280819-X25C02
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25C02 CAD Model

Description

The X25C02 is a 2Kb serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This memory device is designed for low-power applications and is commonly used for storing small amounts of non-volatile data.

Applications

  • Consumer Electronics: Used in various consumer electronics devices for storing configuration data and user preferences.
  • Industrial Controls: Employed in industrial control systems for storing calibration data and system parameters.
  • Medical Devices: Integrated into medical devices for storing patient information and device settings.
  • Automotive Electronics: Found in automotive electronics for storing vehicle identification numbers (VIN) and other critical data.
  • Telecommunications: Used in telecommunications equipment for storing network configuration data.

Features

  • 2Kb EEPROM: Provides 2Kb of non-volatile storage.
  • Serial Interface: Uses a serial interface (typically SPI) for communication.
  • Low Power Consumption: Designed for low-power operation.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • Self-Timed Write Cycle: Features a self-timed write cycle.
  • High Reliability: Provides high reliability and data retention.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Use: Simple to interface with microcontrollers using the serial interface.
  • Low Power: Minimizes power consumption in battery-powered applications.
  • Reliable Data Storage: Ensures reliable data storage with write protection features.

Additional Details

The X25C02 uses a SPI (Serial Peripheral Interface) for communication, typically requiring a clock signal, data input (MOSI), data output (MISO), and a chip select (CS) signal. The operating voltage is typically 5V or 3.3V, but it's crucial to check the datasheet. The datasheet will provide details on the SPI protocol, timing requirements, and write cycle times. Specific data retention characteristics, such as the guaranteed retention time at a specific temperature, are also crucial for application design. Endurance (the number of write cycles) is another key parameter to consider when selecting the device for a specific application. Always refer to the Xicor (now Infineon) datasheet for precise specifications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
Toshiba Semiconductor and Storage
Need more? Email Us
Maxim Integrated
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Advanced Micro Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess