The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TLC5952DAP

Part No TLC5952DAP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 24-Channel, Constant-Current LED Driver with Global Brightness Control and LED Open-Short Detection | IC LED DRIVER LINEAR 32HTSSOP
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $15.7963 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$23.2840
$69.852
6+
$19.1050
$114.630
9+
$18.5080
$166.572
12+
$17.9110
$214.932
15+
$17.3140
$259.710
20+
$15.5230
$310.460
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 24
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 15V
Current - Output / Channel 26.2mA, 35mA
Frequency 35MHz
Applications Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Family Part Number TLC5952
Manufacturer Pack Quantity 46
MSL Level 3 (168 Hours)
Win Source Part Number 1269178-TLC5952DAP
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited

Description

Texas Instruments TLC5952DAP Product Overview

The TLC5952DAP is a highly versatile LED driver integrated circuit (IC) manufactured by Texas Instruments (TI), designed to manage complex lighting solutions. This component is part of TI's extensive range of power management devices, renowned for their reliability and performance. The TLC5952DAP is particularly suited for applications requiring precise control of multiple LEDs, such as full-color displays, message boards, and various forms of decorative lighting.

Key Features

  • High-Precision LED Control: The TLC5952DAP offers 16 channels of constant-current sink drivers, ensuring uniform and stable LED brightness for each connected diode.
  • Advanced Color Mixing: With its capability to support 65,536 grayscale levels and 128 constant-current output levels, the device enables sophisticated color mixing and fine dimming control, making it ideal for full-color LED displays.
  • Flexible Dot Correction: The built-in dot correction feature allows for individual brightness adjustment of each LED, compensating for variations in color or brightness to achieve uniform output across the display.
  • Energy-Efficient: The TLC5952DAP is designed with energy efficiency in mind, incorporating features like LED open detection and pre-charge FET for reducing power dissipation.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring a longer lifespan for the LEDs and the driver IC.

Applications

Due to its robust feature set and high level of integration, the TLC5952DAP is suitable for a wide range of applications, including:

  • Video and graphic displays
  • Variable message signs (VMS)
  • Commercial and architectural lighting systems
  • Stage and entertainment lighting
  • LED-based decorative and accent lighting

Technical Specifications

The TLC5952DAP operates over a supply voltage range of 3.0 V to 5.5 V and is housed in a HTSSOP-38 package. The device communicates via a serial interface and includes features like grayscale PWM control, built-in error detection, and programmable LED current for each output channel, allowing for a high degree of customization to match specific design requirements.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.