EN
  • EN
  • DE

TPS2378DDA

Part No TPS2378DDA
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR POE PD IEEE802.3 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 25.5W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 285μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO PowerPad
Win Source Part Number 376721-TPS2378DDA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2378DDA CAD Model

Description

The TPS2378DDA from Texas Instruments is a highly integrated Power Over Ethernet (PoE) interface and DC/DC controller designed to simplify the implementation of Power over Ethernet Powered Devices (PDs). This advanced controller offers a complete PoE interface port that complies with the IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards, which makes it suitable for a wide range of applications such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • Support for IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards.
  • Integrated power MOSFET for up to 30W of power delivery.
  • Enhanced thermal management with adjustable current limit.
  • Advanced power management with sleep mode for improved efficiency.
  • Programmable classification with a 20-μA signature resistor.
  • Supports both high-side and low-side power supply configurations.
  • 80-V, 0.5-Ω internal hotswap MOSFET.

Applications

The TPS2378DDA's robust feature set makes it an ideal choice for a variety of applications that require reliable power sourcing over Ethernet cables. Common applications include:

  • Enterprise and Industrial Ethernet switches.
  • IP Network cameras.
  • Wireless access points.
  • IP telephones.
  • Remote computer terminals.

Design Support

Texas Instruments provides comprehensive design support for the TPS2378DDA, including reference designs, simulation models, and detailed technical documentation to facilitate rapid design-in and product development. Engineers can take advantage of these resources to reduce time-to-market and ensure the reliability and performance of their PoE solutions.

Quality and Reliability

As with all Texas Instruments products, the TPS2378DDA is manufactured to the highest quality and reliability standards. The device is available in a thermally-enhanced 14-pin HTSSOP (DDA) package, ensuring efficient heat dissipation for high-power applications.

For more information about the TPS2378DDA, including pricing and availability, please visit the Texas Instruments website or contact your local Texas Instruments sales representative.

You May Also Be Interested in

Texas Instruments
Lowest to $8.0180
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Innovisionsemi
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHAN IEEE 802.3
Lowest to $1.2272
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4271 $51.2520
290+ $0.3505 $101.6450
445+ $0.3395 $151.0775
610+ $0.3286 $200.4460
790+ $0.3176 $250.9040
1,055+ $0.2848 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,546 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess