EN
  • EN
  • DE

MAX1846EUB+

Part No MAX1846EUB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 100kHz to 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 116062-MAX1846EUB+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1846EUB+ CAD Model

Description

The MAX1846EUB+ is a high-efficiency, low quiescent current, step-down DC-DC converter designed and manufactured by Maxim Integrated. This compact and versatile voltage regulator is ideal for portable devices due to its small size and efficiency. It operates over a wide input voltage range and provides an adjustable output voltage, making it suitable for a variety of applications.

Key Features

  • Input Voltage Range: The device supports a broad input voltage range from 2.6V to 5.5V, catering to most common battery-operated and portable devices.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V up to VIN, providing flexibility for different circuit requirements.
  • High Efficiency: With up to 96% efficiency, the MAX1846EUB+ ensures minimal power loss and heat generation, which is crucial for battery-powered applications.
  • Low Quiescent Current: The device features a low quiescent current of only 30µA, which helps extend battery life in portable applications.
  • Small Form Factor: Housed in a microMAX-10 package, this voltage regulator requires minimal board space, making it an excellent choice for space-constrained designs.
  • Thermal Protection: The MAX1846EUB+ includes thermal shutdown protection to safeguard the device and the system under extreme conditions.

Applications

The versatility of the MAX1846EUB+ makes it suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • Digital cameras and MP3 players
  • GPS receivers
  • Portable medical equipment

Conclusion

In summary, the MAX1846EUB+ from Maxim Integrated is a robust and efficient solution for power management in portable electronic devices. Its ability to provide a regulated output voltage with high efficiency and low quiescent current in a compact package makes it a top choice for designers looking to optimize power consumption and extend battery life in their products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6313 $58.1008
39+ $2.9799 $116.2161
61+ $2.8863 $176.0643
83+ $2.7928 $231.8024
107+ $2.7004 $288.9428
144+ $2.4209 $348.6096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,560 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess