EN
  • EN
  • DE

MAX1805MEE

Part No MAX1805MEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Multichannel Remote/Local Temperature Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Win Source Part Number 311182-MAX1805MEE
Package Tube;Tube
Product Status Obsolete
Function Thermometer, Thermostat
Sensor Type Internal and External
Sensing Temperature -55°C ~ 125°C, External Sensor
Accuracy ±3.5°C Local(Max), ±5°C Remote(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan No
Voltage - Supply 3V ~ 5.5V
Operating Temperature -55°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Ultra Librarian 3D Model Ultra Librarian MAX1805MEE CAD Model

Description

Maxim Integrated's MAX1805MEE Voltage Regulator

The MAX1805MEE from Maxim Integrated is a high-performance, low-dropout linear regulator designed for applications requiring precise voltage control and high reliability. This compact and efficient component is ideal for portable devices, where power efficiency and space constraints are critical considerations.

Key Features

  • Adjustable Output: The MAX1805MEE offers an adjustable output voltage range, allowing for flexible design options to meet the specific requirements of various applications.
  • Low Dropout: With its low dropout performance, this regulator maintains a consistent output even when the input voltage is very close to the output voltage, enhancing the efficiency of the system and prolonging battery life in portable applications.
  • High Accuracy: The output voltage is highly accurate, ensuring that sensitive electronic components receive a stable and precise voltage supply, which is crucial for maintaining system stability and performance.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, which enhances its reliability and longevity, even in demanding operating conditions.
  • Power-Saving Mode: It includes a power-saving mode that reduces power consumption when the load is light, making it an excellent choice for battery-powered devices.

Applications

The versatility of the MAX1805MEE makes it suitable for a wide range of applications, including:

  • Notebook computers and PDAs
  • Cellular phones
  • Portable media players
  • Wireless LAN devices
  • GPS receivers

The MAX1805MEE's small form factor, combined with its high level of integration, reduces the need for external components, which simplifies design, saves PCB space, and reduces overall system costs. Its robust design ensures that it can withstand the rigors of daily use, making it a reliable choice for designers looking to optimize their power management solutions.

With Maxim Integrated's commitment to quality, the MAX1805MEE represents a dependable voltage regulation solution that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4972 $57.4860
11+ $9.4336 $103.7696
17+ $9.1388 $155.3596
23+ $8.8440 $203.4120
30+ $8.5492 $256.4760
40+ $7.6648 $306.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,771 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess