EN
  • EN
  • DE

LV59033M-MPB-E

Part No LV59033M-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer ON Semiconductor
Win Source Part Number 304130-LV59033M-MPB-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV59033M-MPB-E CAD Model

Description

ON Semiconductor LV59033M-MPB-E Voltage Regulator

The ON Semiconductor LV59033M-MPB-E is a high-performance voltage regulator designed for a wide range of applications. This integrated circuit is engineered to provide stable and reliable voltage regulation with an impressive efficiency rate. It is an ideal choice for designers looking to optimize power management in their electronic devices.

Featuring a fixed output voltage, the LV59033M-MPB-E ensures a consistent supply of power to sensitive components. It is particularly suitable for use in portable devices, where energy efficiency and battery life are critical. With its low dropout voltage, it maintains regulation even when the supply voltage is close to the output voltage, minimizing power loss and heat generation.

The compact SOT-23-5 package of the LV59033M-MPB-E makes it an excellent option for space-constrained applications. Its small footprint allows it to be easily integrated into PCB designs without requiring a significant amount of real estate. Despite its diminutive size, it packs a robust feature set, including overcurrent protection and thermal shutdown, which safeguard the device and the system against excessive currents and overheating.

With a wide operating temperature range, the LV59033M-MPB-E is versatile enough to be used in environments that demand high reliability under varying conditions. This makes it a solid choice for industrial, automotive, and consumer electronics where performance and durability are paramount.

Key specifications of the LV59033M-MPB-E include:

  • Fixed output voltage for stable power supply
  • High efficiency for energy-saving operation
  • Low dropout voltage for better performance with low input voltages
  • Overcurrent protection and thermal shutdown features for enhanced safety
  • Compact SOT-23-5 package for space-saving designs
  • Wide operating temperature range suitable for diverse applications

Overall, the ON Semiconductor LV59033M-MPB-E is a reliable and efficient solution for voltage regulation needs. Its combination of performance, protection features, and compact size makes it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess