EN
  • EN
  • DE

MIC3775-1.5BMM

Part No MIC3775-1.5BMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.75A 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.5V @ 750mA
Output Current 750mA
Operating Supply Current 15mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.28V @ 750mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 107547-MIC3775-1.5BMM
Ultra Librarian 3D Model Ultra Librarian MIC3775-1.5BMM CAD Model

Description

Introducing the MIC3775-1.5BMM from Microchip Technology

The MIC3775-1.5BMM is a high-performance, adjustable output, low dropout (LDO) regulator from Microchip Technology, designed to deliver a continuous 1.5A current at output voltages that can be set by the user. This regulator is an ideal choice for high-accuracy, high-reliability applications that require a stable power supply. It is particularly suited for portable devices, due to its small size and low power consumption.

Key Features:

  • Adjustable Output Voltage: The MIC3775-1.5BMM allows users to set the output voltage to their desired level, providing flexibility for various applications and ensuring compatibility with different voltage requirements.
  • High Output Current: Capable of delivering up to 1.5A of continuous current, this LDO regulator can power a wide range of devices, from microcontrollers to portable electronics.
  • Low Dropout Voltage: The low dropout feature means that this regulator can continue to provide a stable output even when the input-to-output voltage differential is very small, making it highly efficient in battery-powered applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protection safeguard the device and the application from potential damage due to overheating or excessive current draw.
  • Stable with Low-ESR Output Capacitors: The MIC3775-1.5BMM is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, thereby enhancing the overall stability and response of the regulator.

Applications:

  • Portable and Battery-Powered Devices
  • Microcontroller Power Supplies
  • Point of Load Applications
  • Networking Equipment
  • Peripheral Bays

The MIC3775-1.5BMM comes in a compact 8-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications. With its excellent line and load regulation capabilities, it ensures a consistent and reliable power supply, making it a top choice for designers looking for a versatile LDO regulator. Whether you're working on a new portable gadget or upgrading an existing system, the MIC3775-1.5BMM by Microchip Technology is the go-to solution for your power management needs.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess