EN
  • EN
  • DE

MAX1858AEEG+

Part No MAX1858AEEG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down  DC-DC Controller IC 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Operating Supply Voltage 4.5 V ~ 23 V
Frequency - Switching 100kHz ~ 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Reset
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 24-QSOP
Win Source Part Number 141089-MAX1858AEEG+
Ultra Librarian 3D Model Ultra Librarian MAX1858AEEG+ CAD Model

Description

Maxim Integrated MAX1858AEEG+ Overview

The MAX1858AEEG+ from Maxim Integrated is a versatile and high-performance step-down controller designed for precision voltage regulation in a wide array of electronic applications. This advanced component is an ideal choice for engineers looking to achieve stable and efficient power delivery in their circuit designs, particularly in the areas of computing, telecommunications, and industrial systems.

Key Features

  • Wide Input Voltage Range: The MAX1858AEEG+ operates with an input voltage range from 4.5V to 28V, making it suitable for a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.8V to 5.5V, allowing designers to tailor the output to meet the specific requirements of their application.
  • High Efficiency: The device features a high-efficiency step-down conversion, which minimizes power loss and heat generation, thereby improving overall system reliability and performance.
  • Dual N-Channel MOSFET Drivers: Integrated dual N-Channel MOSFET drivers ensure robust and efficient switching, further enhancing the performance of the power conversion process.
  • Protection Features: The MAX1858AEEG+ includes a comprehensive suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, safeguarding the system against a range of potential fault conditions.

Applications

The MAX1858AEEG+ is well-suited for a variety of applications that require precise and efficient voltage regulation, including:

  • Desktop and notebook computers
  • Servers and networking equipment
  • Industrial control systems
  • Telecommunications infrastructure
  • Portable and battery-powered devices

Package and Availability

The MAX1858AEEG+ is available in a 16-pin QSOP package, which offers a compact footprint for space-constrained applications. Its robust design ensures reliable operation even in challenging environments. Maxim Integrated provides comprehensive technical support and documentation, making the integration of the MAX1858AEEG+ into your design project a smooth and straightforward process.

With its combination of performance, versatility, and protection features, the MAX1858AEEG+ from Maxim Integrated stands out as a top choice for designers seeking a reliable step-down controller solution.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $4.0465

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess