EN
  • EN
  • DE

TL054ACN

Part No TL054ACN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2.7MHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 17.8 V/μs
Gain Bandwidth Product (GBP) 2.7MHz
Current - Input Bias 30pA
Voltage - Input Offset 500μV
Operating Supply Current 8.4mA
Channel Output Current 80mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1107506-TL054ACN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL054ACN CAD Model

Description

Product Overview: TL054ACN from Texas Instruments

The TL054ACN is a high-performance operational amplifier (op-amp) designed and produced by Texas Instruments (TI), a global semiconductor company known for its innovative analog ICs and embedded processors. The TL054ACN is part of the TL05x series of JFET-input operational amplifiers which combine low input bias and offset currents with high input impedance and fast slew rates.

Key Features

  • Low Power Consumption: The TL054ACN features a low power design, making it suitable for battery-powered applications and energy-efficient designs.
  • High Slew Rate: With a high slew rate, this op-amp is capable of handling fast signal transitions, enhancing its performance in applications requiring rapid changes in output voltage.
  • Low Input Bias and Offset Currents: The device offers minimal input bias and offset currents, which are crucial for precision applications where error margins are tight.
  • High Input Impedance: The JFET input stage of the TL054ACN provides high input impedance, making it less likely to load down preceding stages and ideal for high-impedance sensor interfaces.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various levels of power supplies and ensuring flexibility across different applications.

Applications

The TL054ACN is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for:

  • Active Filters
  • Audio Processing
  • Data Acquisition Systems
  • Analog to Digital Converters (ADCs)
  • Signal Conditioning
  • Professional Audio Equipment
  • Instrumentation

Package and Quality

The TL054ACN comes in a standard DIP (Dual In-line Package), which is easy to handle and suitable for through-hole mounting, making it ideal for prototyping as well as commercial production. Texas Instruments ensures high-quality manufacturing standards, and the device is tested across a range of temperatures to guarantee performance in diverse operating conditions.

With its combination of features, the TL054ACN from Texas Instruments stands out as a reliable choice for designers looking to optimize their analog circuits for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1106 $50.5530
13+ $8.2959 $107.8467
19+ $8.0367 $152.6973
26+ $7.7774 $202.2124
34+ $7.5182 $255.6188
45+ $6.7404 $303.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess