The TL064CDRG4 from Texas Instruments is a high-performance, low-power JFET-input operational amplifier designed to offer a perfect balance between speed and energy efficiency. This device is an ideal choice for applications requiring low input bias and offset currents as well as low power consumption.
Key Features:
- Low Power Consumption: The TL064CDRG4 is optimized for low voltage, single-supply operation, making it suitable for battery-powered devices and energy-saving applications.
- Wide Bandwidth: With a bandwidth of 1 MHz, this op-amp can handle a broad range of frequencies, making it versatile for various signal processing tasks.
- High Input Impedance: The JFET input stage ensures a high input impedance, reducing the loading effect on upstream circuits and improving overall performance.
- Low Input Bias and Offset Currents: This feature minimizes errors in applications requiring high accuracy, such as instrumentation and sensor interfaces.
- Offset Voltage Adjustment: It includes an option for external offset voltage adjustment for applications demanding precision tuning.
- Four Amplifiers Per Package: The quad configuration allows for space-saving and reduced component count in complex circuits.
Applications:
The TL064CDRG4 is used in a multitude of applications, including:
- Active Filters
- Sample and Hold Circuits
- Photo Diode Preamplifiers
- Operational Amplifier Blocks in Mixed-Signal Environments
Product Specifications:
Parameter
Value
Supply Voltage Range
±5V to ±15V
Input Offset Voltage
3 mV (Typical)
Input Bias Current
30 pA (Typical)
Operating Temperature Range
-40°C to 85°C
Whether you're designing audio equipment, analog filters, or any other sensitive electronic system, the TL064CDRG4 offers the precision and reliability expected from a leading semiconductor manufacturer like Texas Instruments.