EN
  • EN
  • DE
  • IT

TL072CDG4

Part No TL072CDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 3MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 65pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 212939-TL072CDG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL072CDG4 CAD Model

Description

TL072CDG4 Low-Noise JFET-Input Operational Amplifiers

The TL072CDG4 from Texas Instruments is a high-quality, low-noise operational amplifier that leverages JFET-input technology to provide a superior balance of speed, power efficiency, and precision. Designed for applications demanding low harmonic distortion and low noise, this operational amplifier is a perfect fit for audio pre-amplification, high-fidelity audio equipment, and various signal processing tasks that require a high degree of linearity.

With its dual operational amplifier configuration, the TL072CDG4 offers a flexible solution for a wide range of circuit designs. Each of the two amplifiers exhibits a high input impedance, which minimizes loading on the preceding stage and ensures a high gain-bandwidth product. This characteristic makes it particularly beneficial for applications such as active filters, voltage followers, integrators, or any circuit requiring a high-impedance buffer.

The TL072CDG4 operates over a wide supply voltage range of ±7V to ±15V, making it versatile for both single and split-supply operations. Its low input bias and offset currents, coupled with a low offset voltage, contribute to its high accuracy and stability, which are crucial in measurement and instrumentation applications.

Additional features of the TL072CDG4 include a low total harmonic distortion (THD) and a low-noise voltage density, which are essential for maintaining signal fidelity in audio processing and other sensitive applications. The device also offers a high slew rate, which ensures that signals with rapid changes are faithfully reproduced without distortion.

Enclosed in an SOIC-8 package, the TL072CDG4 is designed for easy integration into a variety of electronic circuits. Its compact form factor allows for efficient use of board space without sacrificing performance. With its combination of features, the TL072CDG4 from Texas Instruments is an excellent choice for designers looking to enhance their system's performance with a reliable, low-noise operational amplifier.

Whether you are designing professional audio equipment, sensitive measurement devices, or any other application that requires a high-performance op-amp, the TL072CDG4 is a solution that promises to deliver both quality and value.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $8.6382

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1145 $56.1050
1,045+ $0.1072 $112.0240
1,625+ $0.1036 $168.3500
2,330+ $0.0963 $224.3790
3,020+ $0.0927 $279.9540
3,770+ $0.0892 $336.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,400 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess