EN
  • EN
  • DE

TL074CRG4

Part No TL074CRG4
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0531+
Reference case SOP-14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 735247-TL074CRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL074CRG4 CAD Model

Description

The TL074CRG4 from Texas Instruments is a high-speed JFET-input operational amplifier that combines low noise and low input bias and offset currents, making it an ideal choice for a wide range of applications. This device features four internally compensated, independent op-amps, which have been designed to offer a higher performance alternative to the standard industry offerings.

Key Features

  • Low Power Consumption: The TL074CRG4 is optimized for low power consumption, which is ideal for battery-powered devices and energy-saving applications.
  • Wide Common-Mode and Differential Voltage Range: This operational amplifier can handle a wide range of operating conditions, ensuring versatility across different use cases.
  • Low Input Bias and Offset Currents: The device provides high accuracy by minimizing the input bias and offset currents, which is critical for precision applications.
  • Low Noise: With its low-noise JFET input, the TL074CRG4 is suitable for audio pre-amplifiers and active filters where noise performance is crucial.
  • High Input Impedance: The JFET input stage offers high input impedance, which minimizes the loading effect on the source circuit.
  • Output Short-Circuit Protection: The built-in short-circuit protection enhances the reliability of the device in the event of output overloads.
  • Latch-Up-Free Operation: Its design ensures latch-up-free operation, which is essential for maintaining stable performance in electronic systems.

Applications

The TL074CRG4 is suitable for a variety of applications, including:

  • Audio and Hi-Fi systems
  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Instrumentation
  • Professional audio equipment
  • Analog-to-Digital Converters (ADC) interface

Package and Quality

The TL074CRG4 comes in a 14-pin SOIC package, which is compact and suitable for surface-mount technology (SMT). Texas Instruments ensures high-quality standards, and the device is designed for enhanced durability and consistent performance.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess