EN
  • EN
  • DE

TL1451ACN

Part No TL1451ACN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BST/FLYBK 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.6 V to 50 V
Frequency - Switching 1kHz to 500kHz
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 054754-TL1451ACN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1451ACN CAD Model

Description

The TL1451ACN is a dual-channel Pulse Width Modulation (PWM) controller integrated circuit (IC) produced by the renowned semiconductor manufacturer, Texas Instruments. This advanced controller is designed to provide efficient, reliable solutions for power supply systems. It's particularly suitable for applications requiring a dual output controller with synchronous operation capabilities.

Key Features

  • Dual Output Channels: The TL1451ACN features two independent PWM channels, allowing for precise control of dual output stages.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various types of power systems and ensuring versatility in application.
  • Adjustable Dead-Time Control: This function provides flexibility in managing the timing overlap between the two output channels, which is critical for optimizing power efficiency and preventing cross-conduction.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the IC operates only when the supply voltage is within an acceptable range, protecting the system from potential damage due to low voltage conditions.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the power system from excessive currents that could potentially cause overheating or damage to the components.

Applications

The TL1451ACN is ideal for a variety of applications where efficient and reliable power control is necessary. It is commonly used in:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Motor control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL1451ACN is no exception. The IC is manufactured to meet high standards, ensuring consistent performance and durability. With Texas Instruments' expertise in semiconductor design, this PWM controller is a reliable choice for engineers and designers looking to create high-performance power systems.

Ordering Information

The TL1451ACN comes in a standard PDIP-16 package, providing ease of integration into a wide range of circuit boards. It is available for order through Texas Instruments' official distributors and partners, ensuring authentic and high-quality products.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess