EN
  • EN
  • DE

TL1451ACPWR/5

Part No TL1451ACPWR/5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description DUAL P-W-M CONTROL CIRCUIT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TL1451
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1134353-TL1451ACPWR/5
Ultra Librarian 3D Model Ultra Librarian TL1451ACPWR/5 CAD Model

Description

The TL1451ACPWR/5 is a high-performance dual-channel Pulse Width Modulation (PWM) controller from Texas Instruments, designed to deliver efficient power management in a variety of applications. This integrated circuit is part of TI's extensive range of power management solutions, known for their reliability and innovative technology.

Key Features

  • Adjustable Frequency Control: The device offers a wide range of frequency adjustments, allowing designers to optimize their power supply systems for efficiency and performance.
  • Dual-Channel Output: With two PWM outputs, the TL1451ACPWR/5 can manage multiple power rails or stages simultaneously, providing greater flexibility in system design.
  • Green Product: As an eco-friendly option, it complies with RoHS standards, minimizing the environmental impact by restricting the use of hazardous substances.
  • Overcurrent Protection: The built-in overcurrent protection feature helps to prevent damage to the power supply and connected components, ensuring system reliability.
  • Wide Operating Voltage Range: This device operates over a broad voltage range, accommodating various power supply requirements and ensuring compatibility with a wide array of applications.

Applications

The TL1451ACPWR/5 is versatile and can be used in multiple applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power supply control for consumer electronics
  • Industrial power systems
  • Telecommunications equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TL1451ACPWR/5 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by designers and engineers.

Package and Availability

The device is available in a TSSOP-16 package, providing a compact solution that is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic systems.

Ordering Information

To purchase the TL1451ACPWR/5 or to obtain more detailed information, including pricing and lead times, customers can visit the Texas Instruments website or contact their local authorized distributor.

Note: It is important to consult the datasheet for the TL1451ACPWR/5 for complete technical specifications and to ensure it meets the specific requirements of your application.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4355 $50.0825
280+ $0.3573 $100.0440
435+ $0.3461 $150.5535
600+ $0.3350 $201.0000
775+ $0.3238 $250.9450
1,035+ $0.2903 $300.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,348 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess