EN
  • EN
  • DE

TL272ACD

Part No TL272ACD
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099540-TL272ACD
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL272ACD CAD Model

Description

Introducing the TL272ACD Operational Amplifier from Texas Instruments

The TL272ACD is a precision operational amplifier (op-amp) designed by the renowned semiconductor manufacturer, Texas Instruments. This high-performance device is tailored for applications demanding a perfect blend of speed and accuracy. The TL272ACD is known for its low power consumption and stable operation, making it an ideal choice for a wide range of electronic circuits.

Featuring a high slew rate and a large gain bandwidth product, the TL272ACD ensures that signals are amplified with minimal distortion, providing an accurate representation of the input. This makes it incredibly useful in applications such as active filters, data acquisition systems, and audio processing where signal integrity is paramount.

The TL272ACD is characterized by its single-supply voltage operation, which ranges from 4 V to 36 V, or dual supplies of ±2 V to ±18 V. This flexibility allows it to be easily integrated into various circuit designs without the need for additional power supply components. Furthermore, the device boasts a common-mode input voltage range that includes ground, enabling direct sensing near ground in single-supply applications.

One of the key features of the TL272ACD is its low input bias current, which minimizes errors in high impedance circuits. Additionally, its output is capable of swinging close to the supply rails, maximizing the dynamic range in battery-powered and single-supply systems. The op-amp is also equipped with built-in electrostatic discharge (ESD) protection circuits, safeguarding it against accidental damage during handling and operation.

Available in an 8-pin SOIC package, the TL272ACD is designed for easy integration into printed circuit boards (PCBs). It also meets or exceeds the specifications of the industry-standard operational amplifiers in similar packages, ensuring compatibility and ease of upgrading existing designs.

Whether you're designing professional audio equipment, precision analog circuits, or any application requiring a high-quality operational amplifier, the TL272ACD from Texas Instruments is a reliable and efficient choice that promises to deliver top-notch performance.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess