EN
  • EN
  • DE
  • IT

TL431IPK

Part No TL431IPK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 032462-TL431IPK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TL431IPK CAD Model

Description

Product Overview: Texas Instruments TL431IPK

The TL431IPK from Texas Instruments is a highly versatile and reliable precision programmable reference IC. This three-terminal adjustable shunt regulator is renowned for its ease of use and flexibility, making it an ideal choice for a wide range of applications in power supply and voltage regulation designs.

Key Features

  • Voltage Range: The device offers an adjustable output voltage range from 2.495 V to 36 V, providing designers with a broad spectrum to cater to different voltage requirements.
  • High Accuracy: With a typical output voltage tolerance of ±0.5%, the TL431IPK ensures precise voltage regulation, which is critical for sensitive electronic circuits.
  • Low Operational Current: It operates with a minimal cathode current range from 1 mA to 100 mA, contributing to energy-efficient designs.
  • Temperature Stability: The temperature-compensated design allows for stable operation over a wide temperature range of -40°C to +85°C, making it suitable for use in various environmental conditions.
  • Packaging: The device is available in a TO-92 package, which is widely used and preferred for through-hole mounting techniques.

Applications

The TL431IPK is a versatile component that can be used in numerous applications, including:

  • Adjustable Voltage and Current References
  • Switching Power Supplies
  • Linear Power Supplies
  • Battery Chargers
  • Motor Control Systems
  • Automotive Electronics
  • Instrumentation Systems

Design Support

Texas Instruments provides comprehensive design support for the TL431IPK, including detailed datasheets, application notes, and simulation tools. This support ensures that engineers can fully utilize the capabilities of the device in their designs to achieve optimal performance.

Quality and Reliability

As with all Texas Instruments products, the TL431IPK is manufactured to high standards, ensuring that it meets the rigorous quality and reliability requirements of industrial and commercial applications. This commitment to quality makes the TL431IPK a trusted component for any project demanding a reliable voltage reference solution.

You May Also Be Interested in

Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Lowest to $2.0429
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.0361
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Linear Technology
Micropower Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $434.6270
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.2361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1545 $50.2125
695+ $0.1447 $100.5665
1,075+ $0.1398 $150.2850
1,540+ $0.1300 $200.2000
2,000+ $0.1252 $250.4000
2,495+ $0.1203 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess