EN
  • EN
  • DE

TL432LIBQDBZR

Part No TL432LIBQDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT23-3  /  Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 15 mA
Tolerance ±0.5%
Current - Cathode 1 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TL432
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53249-2,296-53249-6,296-53249-1
Standard Package 3,000
Win Source Part Number 1099579-TL432LIBQDBZR
Ultra Librarian 3D Model Ultra Librarian TL432LIBQDBZR CAD Model

Description

Overview of Texas Instruments TL432LIBQDBZR

The Texas Instruments TL432LIBQDBZR is a precision programmable reference that is a part of the TL432 series, known for its reliability and versatility in various applications. This adjustable shunt voltage reference offers a low output voltage with a wide range of 1.24 V to 6.0 V, allowing for a high degree of flexibility in its use across different circuits and designs.

Key Features

  • Adjustable Output Voltage: Ranging from 1.24 V to 6.0 V, this device can be programmed with two external resistors to set the output voltage to the desired level, making it suitable for a variety of applications.
  • Low Operational Current: The TL432LIBQDBZR operates with a typical current of 1 mA, contributing to energy-efficient designs.
  • High Stability: It offers excellent thermal stability and a low output noise, which is critical for maintaining consistent performance across different temperatures and conditions.
  • Wide Operating Temperature Range: This device is operational over a broad temperature range from -40°C to 125°C, ensuring reliability in diverse environments.
  • Small Package Size: The TL432LIBQDBZR comes in a small surface-mount package, specifically the SOT-23-3, which is ideal for space-constrained applications.

Applications

The TL432LIBQDBZR is a versatile component that can be used in a wide range of applications, including:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable voltage references in consumer electronics
  • Portable devices
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL432LIBQDBZR is no exception. It is designed to meet stringent industry standards, ensuring high reliability for critical applications. With its robust design and Texas Instruments' reputation for excellence, this voltage reference is an excellent choice for designers looking to incorporate a stable and adjustable voltage reference into their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2496 $51.1680
490+ $0.2048 $100.3520
760+ $0.1984 $150.7840
1,045+ $0.1920 $200.6400
1,350+ $0.1856 $250.5600
1,805+ $0.1664 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess