EN
  • EN
  • DE

NCP81111MNTXG

Part No NCP81111MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Applications Controller, Intel VR12.5, VR12.6
Voltage - Input 4.75V ~ 5.25V
Number of Outputs 1
Temperature Range - Operating -10°C ~ 100°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807871-NCP81111MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81111MNTXG CAD Model

Description

ON Semiconductor NCP81111MNTXG Overview

The NCP81111MNTXG is a high-performance, multi-phase pulse width modulation (PWM) controller designed by ON Semiconductor, catering to the demanding needs of modern computing and power applications. This advanced controller is engineered to provide precise voltage regulation for motherboards, graphics cards, and other embedded systems, ensuring stable and efficient power delivery to the CPU and memory modules.

Key Features

  • Multi-Phase Operation: The NCP81111MNTXG supports multi-phase operation, which significantly improves thermal performance and reduces the stress on individual components, leading to enhanced system reliability and longevity.
  • High-Efficiency Design: With its integrated high-performance drivers and MOSFETs, this controller ensures high efficiency, which is crucial for reducing power loss and operating temperatures within electronic systems.
  • Programmable Features: The device offers a range of programmable features such as frequency, over-current protection, and voltage thresholds, allowing for a customized power solution tailored to specific application requirements.
  • Advanced Control: Incorporating ON Semiconductor's proprietary control algorithms, the NCP81111MNTXG provides fast transient response, maintaining stable output despite rapid load changes.
  • GreenPoint® Technology: This controller is designed with ON Semiconductor's GreenPoint® technology, emphasizing energy efficiency and aiming to meet various energy-saving standards.

Applications

The NCP81111MNTXG is ideally suited for a range of applications where efficient power management is critical. It is commonly used in desktop and laptop motherboards, high-performance graphics cards, servers, and other embedded systems that require precise voltage regulation and power efficiency.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP81111MNTXG is no exception. This PWM controller is built with high-quality materials and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability. It is designed to provide a long operational lifespan even under the most challenging conditions.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess